Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.32
|
462
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
52,506
in stock
|
Buy Now | |
Chip One Stop
from US$4.74
|
51,936
in stock
|
Buy Now | |
Farnell
from US$6.16
|
41,560
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
8,326
in stock
|
Buy Now | |
Heilind Electronics
from US$6.33
|
8,120
in stock
|
Buy Now | |
element14
from US$7.02
|
6,938
in stock
|
Buy Now | |
Sager
from US$4.42
|
5,744
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
4,118
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.33
|
1,353
in stock
|
Buy Now | |
Boersig
from US$5.98
|
881
in stock
|
Buy Now | |
TE Store
from US$11.01
|
482
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.81
|
460
in stock
|
Buy Now | |
Distrelec
from US$6.86
|
421
in stock
|
Buy Now | |
Carlton-Bates
from US$4.82
|
81
in stock
|
Buy Now | |
Future Electronics
from US$5.73
|
53
in stock
|
Buy Now | |
Electro Enterprises
from US$5.56
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
Avnet Asia
from US$6.95
|
-
|
Buy Now | |
TTI Europe
from US$7.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Conn PLUG 14 POSITION shell | Rapid Electronics |
CIR HOUSING, PLUG, 14POS, 17 SZ, CRIMP | Farnell |
Circular Connector, Plug, Size 17, 14 Position, Free Hanging | Newark Electronics |
INDUSTRIAL CIRCULAR, PLUG, 14POS, CABLE | element14 |
Standard Circular Connector PLUG 14 POSITION shell size 17 | Sager |
Circular Plastic Connector Plug Assembly Sz17 Free Hang Rev Sex 14 Position | TE Connectivity 206044-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 17-14 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206044-1 | Internal Number: 206044-1 | TE Connectivity | TE Store |
Housing,plug,series 1,shell size 17, 14W | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Circular Plug Housing, Plug, 14 Contacts, Thermoplastic | Distrelec |
Circular Plug Size 17 14 pos. Thermoplastic | Carlton-Bates |
CPC Series 1 Reverse Free Hanging Plug 14 Position Circular Plastic Connector | Future Electronics |
Conn Circular Housing Power PL PIN Contact 14 POS 17 Shell Size Thermoplastic Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 17-14 |
No. of Positions | 14Ways |
Where can I find additional details, specifications and documents for a 206044-1?
Additional datasheets, footprints and schematics for 206044-1 are listed on our Part Details page. You can also find images and similar parts to 206044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206044-1 fall under?
The 206044-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206044-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206044-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 206044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206044-1 often in real-time on the comparison pages.
What if I can't find stock of 206044-1?
You can fill out our help required form which you can use to request a quote for 206044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.