Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
No stock
|
Buy Now | |
element14
from US$7.43
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
1,582
in stock
|
Buy Now | |
Avnet America
from US$2.91
|
1,582
in stock
|
Buy Now | |
Heilind Electronics
from US$6.44
|
537
in stock
|
Buy Now | |
RS Americas
from US$5.55
|
391
in stock
|
Buy Now | |
TE Store
from US$12.80
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.44
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
60
in stock
|
Buy Now | |
Distrelec
from US$7.09
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$9.40
|
13
in stock
|
Buy Now | |
Future Electronics
from US$6.10
|
-
|
Buy Now | |
Avnet Asia
from US$5.62
|
-
|
Buy Now | |
Boersig
from US$6.20
|
-
|
Buy Now | |
TTI Europe
from US$4.55
|
-
|
Buy Now | |
Sager
from US$5.79
|
-
|
Buy Now | |
Farnell
from US$3.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts. |
Packaging Method | Bulk |
Accessory Type | Cable Clamp |
Shell Size | 17 |
CABLE CLAMP, SIZE 17, THERMOPLASTIC | element14 |
1-206070-0 Rohs Compliant: No |Amp Te Connectivity 1-206070-0 | Newark Electronics |
Connector Accessories CPC Cable Clamp Kit Shell Size 17 Thermoplastic Black Bulk | Avnet America |
CABLE CLAMP KIT BULK PKG | Heilind Electronics |
CPC CABLE CLAMPS CABLE CLAMP KIT BULKPKG, CPC Series 1 | TE Connectivity 1-206070-0 | RS Americas |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamp | Part Number: 1-206070-0 | Internal Number: 1-206070-0 | TE Connectivity | TE Store |
Standard Circular Connector 17-XX CBL CLMP | Rapid Electronics |
TE Connectivity Standard Circular Connector 17-XX CBL CL | Distrelec |
CPC CABLE CLAMPS, CABLE CLAMP KIT | RS |
CPC Series Black Color Thermoplastic Backshell Cable Clamp Kit | Future Electronics |
CIRCULAR CABLE CLAMP KIT, SIZE 17 | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | AMP CPC Series Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-206070-0?
Additional datasheets, footprints and schematics for 1-206070-0 are listed on our Part Details page. You can also find images and similar parts to 1-206070-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206070-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206070-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206070-0 fall under?
The 1-206070-0 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206070-0 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206070-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206070-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206070-0 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Heilind Electronics and RS Americas have stock available or on a lead time for 1-206070-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206070-0 often in real-time on the comparison pages.
What if I can't find stock of 1-206070-0?
You can fill out our help required form which you can use to request a quote for 1-206070-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.