Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
No stock
|
Buy Now | |
TE Store
from US$17.28
|
273
in stock
|
Buy Now | |
RS Americas
from US$8.30
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
86
in stock
|
Buy Now | |
element14
from US$8.89
|
86
in stock
|
Buy Now | |
Farnell
from US$10.51
|
86
in stock
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
Avnet America
from US$7.42
|
-
|
Buy Now | |
Boersig
from US$8.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp Material | Nylon |
---|---|
Body Style | Right Angle |
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw Type | Self-Tapping |
Screw Size | 5-20 |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Packaging Quantity | 1 |
Packaging Method | Individual |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 17 |
R/A STRN RELIEF KIT,SZ 17,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Nylon Black 17 | Cpc Cable Clamp | Part Number: 796381-2 | Internal Number: 796381-2 | TE Connectivity | TE Store |
Clamp Cable for CPC Connector 17 shell 0.453 in. Dia 5-20 Self-Tapping Threads | TE Connectivity 796381-2 | RS Americas |
Cable Gland (Clamp) | Newark Electronics |
CABLE GLAND (CLAMP) | element14 |
ER - Clamp, Cable | RS |
15/16-20 Backshell, Cable Clamp Black Connector | Future Electronics |
Connector Accessories Clamp Nylon Black Individual | Avnet America |
R-A STRN RELIEF KIT,SZ 17,CPC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | Circular Plastic Connectors |
Cable Bundle Diameter Max | 0.453" |
Colour | Black |
Where can I find additional details, specifications and documents for a 796381-2?
Additional datasheets, footprints and schematics for 796381-2 are listed on our Part Details page. You can also find images and similar parts to 796381-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796381-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796381-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796381-2 fall under?
The 796381-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 796381-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796381-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796381-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796381-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 796381-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796381-2 often in real-time on the comparison pages.
What if I can't find stock of 796381-2?
You can fill out our help required form which you can use to request a quote for 796381-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.