Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.48
|
903
in stock
|
Buy Now | |
Heilind Electronics
from US$7.38
|
11,856
in stock
|
Buy Now | |
element14
from US$8.18
|
3,636
in stock
|
Buy Now | |
Newark Electronics
from US$7.79
|
3,266
in stock
|
Buy Now | |
Farnell
from US$7.02
|
3,266
in stock
|
Buy Now | |
TTI Europe
from US$5.00
|
2,680
in stock
|
Buy Now | |
Future Electronics
from US$6.53
|
2,144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.38
|
1,976
in stock
|
Buy Now | |
TE Store
from US$12.84
|
1,939
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
1,567
in stock
|
Buy Now | |
Sager
from US$3.86
|
979
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
664
in stock
|
Buy Now | |
RS Americas
from US$6.47
|
587
in stock
|
Buy Now | |
Avnet America
from US$5.31
|
454
in stock
|
Buy Now | |
Powell Electronics
from US$6.98
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.49
|
63
in stock
|
Buy Now | |
Conrad
from US$8.55
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$4.97
|
2
in stock
|
Buy Now | |
Avnet Asia
from US$5.39
|
-
|
Buy Now | |
Boersig
from US$6.85
|
-
|
Buy Now | |
Distrelec
from US$6.26
|
-
|
Buy Now | |
Dalroad Norslo
from US$6.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 34A |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 100 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CIRCULAR CONNECTOR, PLUG, 3 WAY, CABLE | element14 |
Circular Connector Housing, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant: Yes |Amp Te Connectivity 206037-2 | Newark Electronics |
CPC Series 3 High Power Free Hanging Plug 3 Position Circular Plastic Connector | Future Electronics |
CPC PLUG ASSEMBLY SIZE 17-3 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: No Housing 600 VDC Wire-to-Wire 3 | Cpc Series 3 | Part Number: 206037-2 | Internal Number: 206037-2 | TE Connectivity | TE Store |
Standard Circular Connector PLUG STANDARD 17-3 | Rapid Electronics |
3way socket contact cable receptacle,35A | RS |
Circular Plastic Connector Plug Assembly Sz17 Free Hang Std Sex 3 Position | TE Connectivity 206037-2 | RS Americas |
Conn CPC SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
Plug | Transfer Multisort Elektronik |
Case material: Thermoplastic UL94V-O | Conrad |
TE Connectivity Plug, Socket, 3 Contacts, Thermoplastic | Distrelec |
CPC 3 Way Plug Assembly Size 17 Black | Dalroad Norslo |
AMP CPC Series 3 206037-2 Miniature Circular Connector, 3 pos., Socket Terminal, Size 17 Shell, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 17-3 |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 206037-2?
Additional datasheets, footprints and schematics for 206037-2 are listed on our Part Details page. You can also find images and similar parts to 206037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206037-2 fall under?
The 206037-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206037-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206037-2 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 206037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206037-2 often in real-time on the comparison pages.
What if I can't find stock of 206037-2?
You can fill out our help required form which you can use to request a quote for 206037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.