Circular Connector Clamps / Strain Reliefs
Parts from Circular Connector Clamps / Strain Reliefs Category
Strain Relief Clamp, Size 12, Straight, 8.3MM; Connector Shell Size:12; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
CABLE EXIT W/ STRAIN RELIEF, 90DEG, PA66; Connector Shell Size:-; Cable Diameter Max:12mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Circular Connector Clamp, Straight, CPC Series, 23, Thermoplastic, 17.86 mm RoHS Compliant: Yes
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No