Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | Size 17 Receptacles |
Cable Diameter Max | 0.875" |
Seal Material | Elastomer |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jan-2018) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Compliant |
Product Range | CPC Series |
---|---|
For Use With | Size 17 Receptacles |
Cable Diameter Max | 0.875" |
Seal Material | Elastomer |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (27-Jun-2018) |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Peripheral Seal, 0.010 in. Dia, 0.875 in. OD Max, Size 17 Shell, 5/8 in.-24 Thread, Black | Carlton-Bates |
PERIPHERAL SEAL | Power and Signal Group |
Connector Accessories Peripheral Seal Elastomer | Avnet Abacus |
Where can I find additional details, specifications and documents for a 206403-2?
Additional datasheets, footprints and schematics for 206403-2 are listed on our Part Details page. You can also find images and similar parts to 206403-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206403-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206403-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206403-2 fall under?
The 206403-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206403-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206403-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206403-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206403-2 have stock available?
Authorised distributors including Carlton-Bates, element14, Farnell, Power and Signal Group and Boersig have stock available or on a lead time for 206403-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206403-2 often in real-time on the comparison pages.
What if I can't find stock of 206403-2?
You can fill out our help required form which you can use to request a quote for 206403-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.