Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Positions | 14 |
Number of Signal Positions | 14 |
Reverse Gender | Reverse |
Assembly Length | 1.27in, 32.26mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Shell Type | All Plastic |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Conn CPC SKT 14 POS Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
CPC POSTED RECEPTACLE ASSY Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 14 Sealable: Yes Connector Assembly 250 VDC Wire-to-Panel 14 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-213825-7 | Internal Number: 1-213825-7 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 14Pos, Pcb | Newark Electronics |
Circular Plastic Connector, Posted Receptacle Assembly | TE Connectivity 1-213825-7 | RS Americas |
CST POSTED RECEPTACLE ASSY | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-213825-7?
Additional datasheets, footprints and schematics for 1-213825-7 are listed on our Part Details page. You can also find images and similar parts to 1-213825-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-213825-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-213825-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-213825-7 fall under?
The 1-213825-7 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-213825-7 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-213825-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-213825-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-213825-7 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 1-213825-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-213825-7 often in real-time on the comparison pages.
What if I can't find stock of 1-213825-7?
You can fill out our help required form which you can use to request a quote for 1-213825-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.