Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
812
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
5,773
in stock
|
Buy Now | |
element14
from US$1.14
|
5,773
in stock
|
Buy Now | |
Farnell
from US$0.97
|
5,773
in stock
|
Buy Now | |
Powell Electronics
from US$1.28
|
5,605
in stock
|
Buy Now | |
Boersig
from US$0.96
|
4,794
in stock
|
Buy Now | |
TE Store
from US$2.52
|
4,417
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
1,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
1,190
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
767
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
542
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
62
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
35
in stock
|
Buy Now | |
Conrad
from US$1.42
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Flange Seal |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Circular Connector Cable Seal, Neoprene, Cpc Series, Sealed Cpc Connector Rohs Compliant: Yes |Amp Te Connectivity 81665-2 | Newark Electronics |
FLANGE SEAL, CPC, SIZE 17 | element14 |
FLANGE GASKET CPC Connector Seal & Plug Type: Flange Seal Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Flange Seal Black | Cpc Sealed Accessories | Part Number: 81665-2 | Internal Number: 81665-2 | TE Connectivity | TE Store |
Standard Circular Connector CPC GASKET | Rapid Electronics |
Flange seal,Shell size 17 | RS |
Connector Seal Shell Size 17 for use with CPC Receptacle with Square Flange | TE Connectivity 81665-2 | RS Americas |
Connector Accessories Flange Seal Neoprene Black Individual | Avnet America |
TE Connectivity Seal CPC, Size 17, Neoprene, 17 Size | Distrelec |
Connection angle: 180 ° | Conrad |
CPC Black Shell Size 17 Individual Flange Seal Gasket Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Accessory Type | Gasket |
---|---|
For Use With | Sealed CPC Connector |
Product Range | CPC Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | ASAE NEMA SAE UL |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Seal Material | Neoprene |
Where can I find additional details, specifications and documents for a 81665-2?
Additional datasheets, footprints and schematics for 81665-2 are listed on our Part Details page. You can also find images and similar parts to 81665-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81665-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81665-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81665-2 fall under?
The 81665-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 81665-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81665-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 81665-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81665-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Boersig have stock available or on a lead time for 81665-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81665-2 often in real-time on the comparison pages.
What if I can't find stock of 81665-2?
You can fill out our help required form which you can use to request a quote for 81665-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.