Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.39
|
1,787
in stock
|
Buy Now | |
Rapid Electronics
from US$5.52
|
153,118
in stock
|
Buy Now | |
Farnell
from US$7.10
|
81,510
in stock
|
Buy Now | |
Boersig
from US$5.09
|
74,146
in stock
|
Buy Now | |
TE Store
from US$12.19
|
21,736
in stock
|
Buy Now | |
TTI Europe
from US$5.51
|
18,680
in stock
|
Buy Now | |
Heilind Electronics
from US$6.70
|
16,927
in stock
|
Buy Now | |
element14
from US$6.32
|
13,914
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
10,467
in stock
|
Buy Now | |
RS Americas
from US$4.67
|
6,906
in stock
|
Buy Now | |
Powell Electronics
from US$4.74
|
4,295
in stock
|
Buy Now | |
Sager
from US$3.20
|
2,767
in stock
|
Buy Now | |
Future Electronics
from US$4.45
|
2,747
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.70
|
2,384
in stock
|
Buy Now | |
Avnet America
from US$6.06
|
1,393
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.99
|
505
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
466
in stock
|
Buy Now | |
Distrelec
from US$5.32
|
432
in stock
|
Buy Now | |
Conrad
from US$7.98
|
47
in stock
|
Buy Now | |
Carlton-Bates
from US$4.31
|
45
in stock
|
Buy Now | |
Electro Enterprises
from US$5.23
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Compona
-
|
140
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Comment | Packaging includes two screws: Shell sizes 11-17, screw length 9.52 [.375]- shell size 23, screw length 15.88 [.625]., Clamping areas adjustable by inverting or changing inserts., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Cable clamp inserts are not sold separately. |
Packaging Method | Individual |
Accessory Type | Cable Clamp |
Shell Size | 17 |
Standard Circular Connector STD CABLE CLAMP 17 | Rapid Electronics |
CABLE CLAMP, SIZE 17, THERMOPLASTIC | Farnell |
CABLE CLAMP KIT #17 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamp | Part Number: 206070-8 | Internal Number: 206070-8 | TE Connectivity | TE Store |
CPC CABLE CLAMP KIT #17 | TTI Europe |
CABLE CLAMP KIT 17 | Heilind Electronics |
CABLE CLAMP, 17, THERMOPLASTIC | element14 |
Circular Connector Clamp, Straight, Cpc Series, 17, Thermoplastic, 11.51 Mm, Circular Connectors Rohs Compliant: Yes |Amp Te Connectivity 206070-8 | Newark Electronics |
Cable Clamp Kit, Shell Size 17, Straight, Cbl Dia 11.51mm, CPC Series | TE Connectivity 206070-8 | RS Americas |
Standard Size 17 Cable Clamp Backshell for CPC Connectors | Future Electronics |
Cable clamp size 17 CPC | RS |
Connector Accessories CPC Cable Clamp Kit Shell Size 17 Thermoplastic Black Individual | Avnet America |
Cable hood and fastener | Transfer Multisort Elektronik |
TE Connectivity Cable Clamp Standard, Size 17, Size 15/16-20 | Distrelec |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Cable Clamp Kit, Circular Jacketed, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206070-8?
Additional datasheets, footprints and schematics for 206070-8 are listed on our Part Details page. You can also find images and similar parts to 206070-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206070-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206070-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206070-8 fall under?
The 206070-8 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206070-8 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206070-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 206070-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206070-8 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Boersig, TE Store and TTI Europe have stock available or on a lead time for 206070-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206070-8 often in real-time on the comparison pages.
What if I can't find stock of 206070-8?
You can fill out our help required form which you can use to request a quote for 206070-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.