Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.88
|
163
in stock
|
Buy Now | |
Heilind Electronics
from US$9.03
|
1,433
in stock
|
Buy Now | |
TE Store
from US$13.05
|
333
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.03
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
163
in stock
|
Buy Now | |
element14
from US$6.56
|
163
in stock
|
Buy Now | |
Rapid Electronics
from US$6.58
|
141
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
111
in stock
|
Buy Now | |
Distrelec
from US$7.55
|
30
in stock
|
Buy Now | |
Future Electronics
from US$5.64
|
-
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$7.91
|
-
|
Buy Now | |
Boersig
from US$6.80
|
-
|
Buy Now | |
Sager
from US$5.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .703in, 17.86mm |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Packaging Method | Bulk |
Accessory Type | Cable Clamp |
Shell Size | 17 |
CABLE CLAMP KIT BULK PKG | Heilind Electronics |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamp | Part Number: 1-206322-0 | Internal Number: 1-206322-0 | TE Connectivity | TE Store |
Cable Clamp, Cpc Circular Connector | Newark Electronics |
CABLE CLAMP, CPC CIRCULAR CONNECTOR | element14 |
Standard Circular Connector CABLE CLAMP SZ 17 | Rapid Electronics |
TE Connectivity - AMP CABLE CLAMP KIT BULK PKG | Distrelec |
Thermoplastic Cable Clamp Size 17 Bulk CPC Accessories | Future Electronics |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
Circular Plastic Connectors | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | Size 17 Circular Connectors |
Where can I find additional details, specifications and documents for a 1-206322-0?
Additional datasheets, footprints and schematics for 1-206322-0 are listed on our Part Details page. You can also find images and similar parts to 1-206322-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206322-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206322-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206322-0 fall under?
The 1-206322-0 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206322-0 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206322-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206322-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206322-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-206322-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206322-0 often in real-time on the comparison pages.
What if I can't find stock of 1-206322-0?
You can fill out our help required form which you can use to request a quote for 1-206322-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.