213920-1 Circular Connectors by TE Connectivity

CPC SEAL KIT,UNASSM,SZ 17-16

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.44

Distributor Stock
Logo for Newark
Newark
from US$19.34
No stock
Buy Now
Logo for TE Store
TE Store
from US$34.11
241
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$18.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.25
-
Buy Now
Logo for Boersig
Boersig
from US$24.12
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 16
Screw & Hole Thread Size 15/16-20
Comment Kit for Sockets, Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification.
Packaging Method Individual
Packaging Quantity 1
Accessory Type Wire Entry Seal Kit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

CPC SEAL KIT,UNASSM,SZ 17-16 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 16 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Sealed Accessories For Cpc Series 5 | Part Number: 213920-1 | Internal Number: 213920-1 | TE Connectivity | TE Store
Wire Entry Seal Kit, 20.07Mm, Size 17 | Newark Electronics
Connector Accessories Wire Entry Seal Kit Socket 16 POS Nylon Black Individual | Avnet America
Circular Plastic Connectors | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 213920-1?

Additional datasheets, footprints and schematics for 213920-1 are listed on our Part Details page. You can also find images and similar parts to 213920-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 213920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 213920-1 fall under?

The 213920-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.

Can I view similar or alternative parts?

You can view similar parts to 213920-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 213920-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 213920-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 213920-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 213920-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 213920-1 often in real-time on the comparison pages.

What if I can't find stock of 213920-1?

You can fill out our help required form which you can use to request a quote for 213920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay