Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.47
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$12.45
|
474
in stock
|
Buy Now | |
Rapid Electronics
from US$13.81
|
474
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
474
in stock
|
Buy Now | |
Farnell
from US$13.60
|
381
in stock
|
Buy Now | |
TE Store
from US$19.55
|
82
in stock
|
Buy Now | |
Future Electronics
from US$11.69
|
-
|
Buy Now | |
Avnet America
from US$10.00
|
-
|
Buy Now | |
RS Americas
from US$12.31
|
-
|
Buy Now | |
Boersig
from US$13.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification., Kit for Pins |
Packaging Quantity | 1 |
Packaging Method | Individual |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Conn Cpc Seal Kit Unassm Sz |Amp Te Connectivity 213920-2 | Newark Electronics |
Standard Circular Conn CPC SEAL KIT UNASSM SZ | Rapid Electronics |
TE Connectivity - AMP CPC SEAL KITUNASSMSZ 17-16 | Distrelec |
CPC SEAL KIT,UNASSM,SZ 17-16 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 16 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Sealed Accessories For Cpc Series 5 | Part Number: 213920-2 | Internal Number: 213920-2 | TE Connectivity | TE Store |
16 Position Black Wire Entry Seal Kit | Future Electronics |
Connector Accessories Wire Entry Seal Kit Pin 16 POS Nylon Black Individual | Avnet America |
Circular Plastic Connector, Seal Kit, UnAssembly, Sz 17-16 | TE Connectivity 213920-2 | RS Americas |
CST SEAL KIT,UNASSM,SZ 17-16 | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | CMC / CPC Series Circular Connectors |
Cable Diameter Max | - |
Seal Material | Silicone |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 213920-2?
Additional datasheets, footprints and schematics for 213920-2 are listed on our Part Details page. You can also find images and similar parts to 213920-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213920-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213920-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213920-2 fall under?
The 213920-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213920-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213920-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213920-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213920-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213920-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213920-2 often in real-time on the comparison pages.
What if I can't find stock of 213920-2?
You can fill out our help required form which you can use to request a quote for 213920-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.