Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.98
|
227
in stock
|
Buy Now | |
TTI Europe
from US$2.60
|
4,860
in stock
|
Buy Now | |
Boersig
from US$3.10
|
4,220
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
2,910
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
2,806
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
2,806
in stock
|
Buy Now | |
Distrelec
from US$3.65
|
2,806
in stock
|
Buy Now | |
RS Americas
from US$2.54
|
1,952
in stock
|
Buy Now | |
TE Store
from US$5.06
|
1,201
in stock
|
Buy Now | |
Sager
from US$2.44
|
1,078
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
912
in stock
|
Buy Now | |
Heilind Electronics
from US$3.65
|
761
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.64
|
386
in stock
|
Buy Now | |
element14
from US$3.74
|
351
in stock
|
Buy Now | |
Farnell
from US$3.36
|
170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.65
|
152
in stock
|
Buy Now | |
Conrad
from US$4.11
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,700
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
Carlton-Bates
from US$3.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cap Material | Thermoplastic |
---|---|
Sealing Cap Flammability Rating | UL 94V-1 |
Color | Black |
Sealing Gasket Material | Neoprene |
Cable Clamp Color | Black |
Sealing Cap Material | Thermoplastic |
Cap to Flange Attachment | Plastic Strap |
For Use With | Receptacle |
Packaging Method | Box |
Packaging Quantity | 100 |
Shell Size | 17 |
Accessory Type | Sealing Cap |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CPC SEALING CAP SIZE 17 BLACK | TTI Europe |
CPC Series Shell Size 17 Circular Relief Sealing Cap Accessory | Future Electronics |
Standard Circular Connector SLG CAP PLASTIC 17 | Rapid Electronics |
TE Connectivity Connector | Distrelec |
Connector, Circular, Shell Size 17, Thermoplastic, UL94V-1 Rating, CPC Series | TE Connectivity 207445-3 | RS Americas |
SEALING CAP ASSY, 17,CPC ROHS Compliant Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 207445-3 | Internal Number: 207445-3 | Thermoplastic | TE Connectivity | TE Store |
Sealing Cap, Cpc Circular Connector | Newark Electronics |
SEALING CAP ASSY, 17,CPC ROHS | Heilind Electronics |
Protection cover | Transfer Multisort Elektronik |
SEALING CAP, STRAP, SIZE 17 | element14 |
CPC SEALING CAP(FOR RECEPT. ONLY) | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Connector Accessories Sealing Cap Thermoplastic | Avnet Abacus |
Sealing Cap Assembly, Size 17 Shell, 4 in.-40 Thread, Internal Thread Connection | Carlton-Bates |
SEALING CAP ASSY, 17,CPC ROHS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Cap |
---|---|
For Use With | Shell Size 17 CPC Series Circular Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Flammability Rating | UL94V-1 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 207445-3?
Additional datasheets, footprints and schematics for 207445-3 are listed on our Part Details page. You can also find images and similar parts to 207445-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207445-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207445-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207445-3 fall under?
The 207445-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 207445-3 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207445-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207445-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207445-3 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 207445-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207445-3 often in real-time on the comparison pages.
What if I can't find stock of 207445-3?
You can fill out our help required form which you can use to request a quote for 207445-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.