Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0054011-1,
D86550-000 |
Prices starting from US$11.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.47
|
950
in stock
|
Buy Now | |
Powell Electronics
from US$11.06
|
2,430
in stock
|
Buy Now | |
TE Store
from US$41.22
|
1,528
in stock
|
Buy Now | |
Heilind Electronics
from US$17.83
|
1,323
in stock
|
Buy Now | |
Distrelec
from US$14.02
|
1,287
in stock
|
Buy Now | |
TTI Europe
from US$12.95
|
1,280
in stock
|
Buy Now | |
RS Americas
from US$11.01
|
924
in stock
|
Buy Now | |
element14
from US$13.80
|
863
in stock
|
Buy Now | |
Farnell
from US$13.48
|
863
in stock
|
Buy Now | |
Boersig
from US$16.21
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.83
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$16.60
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$14.14
|
151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.81
|
8
in stock
|
Buy Now | |
Future Electronics
from US$12.81
|
-
|
Buy Now | |
Avnet America
from US$12.85
|
-
|
Buy Now | |
Sager
from US$13.44
|
-
|
Buy Now | |
Dalroad Norslo
from US$11.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Diameter Range | 10.16 – 22.22mm, .4 – .875in |
Screw & Hole Thread Size | .9375-20 UNEF-2B |
Packaging Method | Carton |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Seal |
CPC STRAIN RELIEF,SIZE 17 Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 110 °C Operating Temperature (Max): 230 °F Operating Temperature Range: -55 – 110 °C Cable Seal Black | Cpc Heat Shrink Strain Relief | Part Number: 54011-1 | Internal Number: 54011-1 | Alias Number: AMP-0-0054011-1 | TE Connectivity | TE Store |
CPC STRAIN RELIEF,SIZE 17 | Heilind Electronics |
TE Connectivity Shrink Sleeve, 17 Size | Distrelec |
Cable entry seal,Shell size 17 | RS |
Connector, Standard, Circular, Shell Size 17, Nylon, Polyolefin, CPC Series | TE Connectivity 54011-1 | RS Americas |
ENTRY SEAL, CPC, SIZE 17 | element14 |
Standard Circular Connector HEAT SHRINK BOOT 17 | Rapid Electronics |
Circular Cable Seal 10.16-22.2Mm Size 17 | Newark Electronics |
CPC Accessoires Shell Size 17 Strain Relief Cable Entry Sealing Boot | Future Electronics |
Connector Accessories Seal Nylon/Polyolefin Black | Avnet America |
Strain Relief Assembly Shell Size 17 | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | Circular Connectors |
Cable Diameter Max | 22.22mm |
Seal Material | PO (Polyolefin) Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 54011-1?
Additional datasheets, footprints and schematics for 54011-1 are listed on our Part Details page. You can also find images and similar parts to 54011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54011-1 fall under?
The 54011-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54011-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54011-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Distrelec and TTI Europe have stock available or on a lead time for 54011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54011-1 often in real-time on the comparison pages.
What if I can't find stock of 54011-1?
You can fill out our help required form which you can use to request a quote for 54011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.