Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
104
in stock
|
Buy Now | |
Heilind Electronics
from US$15.06
|
2,394
in stock
|
Buy Now | |
TTI Europe
from US$9.09
|
1,260
in stock
|
Buy Now | |
Rapid Electronics
from US$11.26
|
314
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.06
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
227
in stock
|
Buy Now | |
Avnet America
from US$7.26
|
227
in stock
|
Buy Now | |
RS Americas
from US$13.20
|
225
in stock
|
Buy Now | |
TE Store
from US$21.76
|
199
in stock
|
Buy Now | |
Sager
from US$10.50
|
176
in stock
|
Buy Now | |
Boersig
from US$11.37
|
170
in stock
|
Buy Now | |
element14
from US$10.55
|
106
in stock
|
Buy Now | |
Farnell
from US$10.34
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
14
in stock
|
Buy Now | |
Conrad
from US$14.92
|
8
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | With |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shell Size | 17 |
Product Type | Accessory |
R/A CABLE CLAMP KIT,SZ 17,CPC | Heilind Electronics |
Standard Circular Connector R/A CABLE CLAMP 17 | Rapid Electronics |
Cable Clamp, Size 17, Thermoplastic | Newark Electronics |
Connector Accessories CPC Cable Clamp Thermoplastic Black Zinc Chromate Shell Size 17 Individual | Avnet America |
Clamp Cable CPC Connector 17 0.453in. (Max.), CPC Series 1 | TE Connectivity 1546349-2 | RS Americas |
R/A CABLE CLAMP KIT,SZ 17,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamp | Part Number: 1546349-2 | Internal Number: 1546349-2 | TE Connectivity | TE Store |
CABLE CLAMP, SIZE 17, THERMOPLASTIC | element14 |
Cable Clamp Kit r/a size 17 CPC | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
R-A CABLE CLAMP KIT,SZ 17,CPC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | AMP Circular Plastic Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1546349-2?
Additional datasheets, footprints and schematics for 1546349-2 are listed on our Part Details page. You can also find images and similar parts to 1546349-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546349-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546349-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546349-2 fall under?
The 1546349-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546349-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546349-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546349-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546349-2 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1546349-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546349-2 often in real-time on the comparison pages.
What if I can't find stock of 1546349-2?
You can fill out our help required form which you can use to request a quote for 1546349-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.