Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.18
|
No stock
|
Buy Now | |
TE Store
from US$63.50
|
199
in stock
|
Buy Now | |
RS
from US$33.91
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$30.94
|
75
in stock
|
Buy Now | |
Avnet America
from US$28.32
|
-
|
Buy Now | |
RS Americas
from US$35.27
|
-
|
Buy Now | |
Boersig
from US$34.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Number of Positions | 14 |
Reverse Gender | Reverse |
Assembly Length | 36.02mm, 1.418in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Shell Size | 17 |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 24 |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Board |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
CPC RCPT ASSY,SZ 17-14,W/INSRT Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 14 Sealable: No Connector Assembly 250 VDC Wire-to-Board 14 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 213729-6 | Internal Number: 213729-6 | TE Connectivity | TE Store |
CPC RECEPTACLE ASSY SZ 17-14 With INSRT | RS |
Circular Conn, Rcpt, 14Pos, Solder | Newark Electronics |
Conn CPC SKT 14 POS Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly, Sz 17-14, W/Insrt | TE Connectivity 213729-6 | RS Americas |
CST RCPT ASSY,SZ 17-14,W/INSRT | Boersig |
Where can I find additional details, specifications and documents for a 213729-6?
Additional datasheets, footprints and schematics for 213729-6 are listed on our Part Details page. You can also find images and similar parts to 213729-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213729-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213729-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213729-6 fall under?
The 213729-6 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213729-6 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213729-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 213729-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213729-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 213729-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213729-6 often in real-time on the comparison pages.
What if I can't find stock of 213729-6?
You can fill out our help required form which you can use to request a quote for 213729-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.