Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.70
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$9.28
|
9,542
in stock
|
Buy Now | |
Chip One Stop
from US$7.64
|
5,034
in stock
|
Buy Now | |
Heilind Electronics
from US$12.68
|
1,575
in stock
|
Buy Now | |
RS Americas
from US$7.86
|
1,422
in stock
|
Buy Now | |
element14
from US$9.38
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$9.73
|
705
in stock
|
Buy Now | |
TE Store
from US$19.57
|
519
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.68
|
367
in stock
|
Buy Now | |
TTI Europe
from US$7.50
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.85
|
9
in stock
|
Buy Now | |
Farnell
from US$9.11
|
9
in stock
|
Buy Now | |
Conrad
from US$12.84
|
4
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
22
in stock
|
Buy Now | |
Future Electronics
from US$9.09
|
-
|
Buy Now | |
Avnet America
from US$7.93
|
-
|
Buy Now | |
Boersig
from US$9.30
|
-
|
Buy Now | |
Carlton-Bates
from US$13.57
|
-
|
Buy Now | |
Sager
from US$8.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Sealing Cap Material | Thermoplastic |
Sealing Cap Flammability Rating | UL 94V-1 |
Color | Black |
Cap Material | Thermoplastic |
Sealing Gasket Material | Elastomer |
Bead Chain Material | Nickel |
Bead Chain Coupling Plating Material | Brass |
Bead Chain Coupling Material | Nickel |
Bead Chain Plating Material | Steel |
Cap to Flange Attachment | Metal Bead Chain |
For Use With | Receptacle |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 17 |
Product Type | Accessory |
Accessory Type | Sealing Cap |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Circular Connector SLG CAP METAL 17 | Rapid Electronics |
SEALING CAP ASSY,SZ 17,CPC | Heilind Electronics |
Dust Cap/Cover. Shell Sie 17, Thermoplastic Body, UL94 V-1, CPC Series | TE Connectivity 208652-1 | RS Americas |
SEALING CAP, SIZE 17 | element14 |
Sealing Cap, Thermoplastic | Newark Electronics |
SEALING CAP ASSY,SZ 17,CPC Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 208652-1 | Internal Number: 208652-1 | Thermoplastic | TE Connectivity | TE Store |
Dust cap with metal chain,Size 17 | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
TE Connectivity Protective Cap, Thermoplastic, 17 Size | Distrelec |
Connector Accessories Sealing Cap Black Thermoplastic 17Shell Size | Avnet Abacus |
CPC Accessory Shell Size 17 Bead Chain Sealing Cap | Future Electronics |
Sealing Cap Assembly, Size 17 Shell, 1-1/2 in.-18 Thread, Internal Thread Connection | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Receptacle Shell Size 17 |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Thermoplastic |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 208652-1?
Additional datasheets, footprints and schematics for 208652-1 are listed on our Part Details page. You can also find images and similar parts to 208652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208652-1 fall under?
The 208652-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 208652-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208652-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, RS Americas and element14 have stock available or on a lead time for 208652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208652-1 often in real-time on the comparison pages.
What if I can't find stock of 208652-1?
You can fill out our help required form which you can use to request a quote for 208652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.