Prices starting from US$8.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$12.10 |
613
|
Buy Now | |
Newark Electronics | US$11.21 |
613
|
Buy Now | |
element14 | US$10.22 |
613
|
Buy Now | |
TE Store | US$17.20 |
419
|
Buy Now | |
RS Americas | US$11.44 |
8
|
Buy Now | |
Rapid Electronics | US$14.27 |
3
|
Buy Now | |
Chip One Stop | US$16.20 |
3
|
Buy Now | |
Avnet America | US$8.35 |
-
|
Buy Now | |
Avnet Asia | US$8.48 |
-
|
Buy Now | |
Boersig | US$10.78 |
-
|
Buy Now | |
Distrelec | US$10.75 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification., Kit for Pins |
Packaging Quantity | 1 |
Packaging Method | Individual |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire Entry Seal Kit, 20.07Mm, Size 17 | Newark Electronics |
WIRE ENTRY SEAL KIT, 20.07MM, SIZE 17 | element14 |
CPC SEAL KIT,UNASSM,SZ 17-14 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 14 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Sealed Accessories For Cpc Series 5 | Part Number: 213919-2 | Internal Number: 213919-2 | TE Connectivity | TE Store |
Seal Kit, Wire Entry, 17, 14, 15/16-20 UNEF-2B, 0.075 to 0.125 in., Nylon | TE Connectivity 213919-2 | RS Americas |
Standard Circular Conn CPC SEAL KIT UNASSM SZ | Rapid Electronics |
Connector Accessories Wire Entry Seal Kit Pin 14 POS Nylon Black Individual | Avnet America |
CST SEAL KIT,UNASSM,SZ 17-14 | Boersig |
TE Connectivity - AMP CPC SEAL KITUNASSMSZ 17-14 | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Seal Material | Silicone |
---|---|
Cable Diameter Max | 20.07mm |
Product Range | CPC Series |
For Use With | CMC / CPC Series Circular Connectors |
Accessory Type | Wire Entry Seal Kit |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 213919-2?
Additional datasheets, footprints and schematics for 213919-2 are listed on our Part Details page. You can also find images and similar parts to 213919-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213919-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213919-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213919-2 fall under?
The 213919-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213919-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213919-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213919-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213919-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 213919-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213919-2 often in real-time on the comparison pages.
What if I can't find stock of 213919-2?
You can fill out our help required form which you can use to request a quote for 213919-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.