Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LTRW-AMP-206060-1,
0-0206060-1, 810739-000 |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.78
|
No stock
|
Buy Now | |
element14
from US$4.22
|
17,569
in stock
|
Buy Now | |
Farnell
from US$4.08
|
13,552
in stock
|
Buy Now | |
TE Store
from US$9.49
|
5,912
in stock
|
Buy Now | |
RS Americas
from US$3.64
|
5,379
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
5,318
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
4,871
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
4,606
in stock
|
Buy Now | |
TTI Europe
from US$4.25
|
3,901
in stock
|
Buy Now | |
Heilind Electronics
from US$5.35
|
2,847
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
1,811
in stock
|
Buy Now | |
Rapid Electronics
from US$4.80
|
1,489
in stock
|
Buy Now | |
CoreStaff
from US$4.18
|
1,200
in stock
|
Buy Now | |
Electro Enterprises
from US$4.00
|
1,081
in stock
|
Buy Now | |
Sager
from US$3.73
|
656
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.35
|
474
in stock
|
Buy Now | |
Boersig
from US$4.65
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.28
|
202
in stock
|
Buy Now | |
Conrad
from US$6.52
|
93
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
66
in stock
|
Buy Now | |
Carlton-Bates
from US$4.09
|
54
in stock
|
Buy Now | |
Avnet Asia
from US$3.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CIRCULAR CONNECTOR, PLUG, 11-4, FREE | element14 |
CPC PLUG ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206060-1 | Internal Number: 206060-1 | Alias Number: 0-0206060-1 | TE Connectivity | TE Store |
Circular Plastic Connector Plug Assembly Sz11 Free Hang Std Sex 4 Position | TE Connectivity 206060-1 | RS Americas |
Circular Connector, Plug, Size 11, 4 Position, Free Hanging | Newark Electronics |
Conn Inline Circular Housing Plug Socket 4 POS 11 Shell Size Glass Filled Nylon 66 | Avnet America |
CPC Series 1 Free Hanging Plug 4 Position Circular Plastic Connector | Future Electronics |
Standard Circular Conn PLUG 4 POSITION shell size | Rapid Electronics |
Standard Circular Connector PLUG 4 POSITION shell size 11 | Sager |
Plug | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
TE Connectivity Plug, Socket, 4 Contacts, Thermoplastic | Distrelec |
Plug Assembly | Carlton-Bates |
Housing,plug,shell size 11,std,4W,CPC | RS |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 206060-1?
Additional datasheets, footprints and schematics for 206060-1 are listed on our Part Details page. You can also find images and similar parts to 206060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206060-1 fall under?
The 206060-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206060-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206060-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 206060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206060-1 often in real-time on the comparison pages.
What if I can't find stock of 206060-1?
You can fill out our help required form which you can use to request a quote for 206060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.