Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.20
|
2,579
in stock
|
Buy Now | |
TE Store
from US$9.86
|
1,026
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.20
|
774
in stock
|
Buy Now | |
RS Americas
from US$3.60
|
654
in stock
|
Buy Now | |
Rapid Electronics
from US$6.92
|
309
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
309
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
266
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
element14
from US$4.99
|
-
|
Buy Now | |
Boersig
from US$5.93
|
-
|
Buy Now | |
Farnell
from US$4.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Seal Type | Peripheral |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | Yes |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206153-2 | Internal Number: 206153-2 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Free Hang Std Sex | TE Connectivity 206153-2 | RS Americas |
Circular Housing, Rcpt, Nylon, Size 11 | Newark Electronics |
4 way sealed free receptacle (plug),13A | RS |
Conn CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
HOUSING, RECEPTACLE, CIRCULAR, 4WAY | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Shell Type | Jam Nut Receptacle |
For Use With | Multimate Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Connector Shell Size | 11 |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 206153-2?
Additional datasheets, footprints and schematics for 206153-2 are listed on our Part Details page. You can also find images and similar parts to 206153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206153-2 fall under?
The 206153-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206153-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206153-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 206153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206153-2 often in real-time on the comparison pages.
What if I can't find stock of 206153-2?
You can fill out our help required form which you can use to request a quote for 206153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.