Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
1,821
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
16,438
in stock
|
Buy Now | |
Heilind Electronics
from US$7.16
|
5,247
in stock
|
Buy Now | |
element14
from US$6.52
|
2,798
in stock
|
Buy Now | |
Future Electronics
from US$4.09
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$6.91
|
1,717
in stock
|
Buy Now | |
Farnell
from US$5.92
|
1,539
in stock
|
Buy Now | |
Sager
from US$4.99
|
887
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.16
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
772
in stock
|
Buy Now | |
Boersig
from US$6.71
|
485
in stock
|
Buy Now | |
TTI Europe
from US$6.14
|
478
in stock
|
Buy Now | |
RS Americas
from US$5.17
|
325
in stock
|
Buy Now | |
TE Store
from US$12.45
|
291
in stock
|
Buy Now | |
Conrad
from US$10.07
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.62
|
84
in stock
|
Buy Now | |
Electro Enterprises
from US$6.48
|
19
in stock
|
Buy Now | |
Avnet America
-
|
190
in stock
|
Buy Now | |
Sorelec
-
|
100
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn PLUG 37 POSITION shell | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 23-37, FREE | element14 |
CPC Series 1 Reverse Free Hanging Plug 37 Position Circular Plastic Connector | Future Electronics |
37 way pin contact cbl mnt plug,13A,ser1 | RS |
Circular Connector, Plug, Size 23, 37 Position, Free Hanging | Newark Electronics |
Standard Circular Connector PLUG 37 POSITION shell size 23 | Sager |
CPC PLUG SIZE 23-37 | TTI Europe |
Circular Plastic Connector Plug Assembly Sz23 Free Hangt Rev Sex 37 Position | TE Connectivity 206305-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206305-1 | Internal Number: 206305-1 | TE Connectivity | TE Store |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. They are characterised by an excellent price-performance ratio. | Conrad |
Plug | Transfer Multisort Elektronik |
Conn Sealed CPC PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
TE Connectivity Circular Plug Housing, Plug, 37 Contacts, Thermoplastic | Distrelec |
AMP CPC Series 1 206305-1 Miniature Circular Connector, 37 pos., Pin Terminal, Size 23 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 23-37 |
No. of Positions | 37Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 206305-1?
Additional datasheets, footprints and schematics for 206305-1 are listed on our Part Details page. You can also find images and similar parts to 206305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206305-1 fall under?
The 206305-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206305-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206305-1 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, element14, Future Electronics and RS have stock available or on a lead time for 206305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206305-1 often in real-time on the comparison pages.
What if I can't find stock of 206305-1?
You can fill out our help required form which you can use to request a quote for 206305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.