Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.61
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$10.50
|
90
in stock
|
Buy Now | |
element14
from US$15.46
|
90
in stock
|
Buy Now | |
Farnell
from US$11.33
|
90
in stock
|
Buy Now | |
TE Store
from US$18.75
|
59
in stock
|
Buy Now | |
Avnet America
from US$8.05
|
-
|
Buy Now | |
RS Americas
from US$9.11
|
-
|
Buy Now | |
Boersig
from US$9.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp Material | Nylon |
---|---|
Body Style | Right Angle |
Cable Clamp Color | Black |
Cable Clamp Flammability Rating | UL 94V-0 |
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Screw Type | Self-Tapping |
Screw Size | 5-20 |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shell Size | 23 |
Product Type | Accessory |
Cable Gland (Clamp) | Newark Electronics |
CABLE GLAND (CLAMP) | element14 |
R/A STRN RELIEF KIT,SZ 23,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: .703 in Cable Clamp Kit Nylon Black 23 | Cpc Cable Clamp | Part Number: 796382-2 | Internal Number: 796382-2 | TE Connectivity | TE Store |
Clamp,Cable,CPCConnectors,23,0.703in. | RS |
Connector Accessories CPC Clamp Nylon Black Individual | Avnet America |
Clamp Cable CPC Connector 23 0.703in. (Max.) 5-20 Self-Tapping | TE Connectivity 796382-2 | RS Americas |
R/A STRN RELIEF KIT,SZ 23,CST | Boersig |
Where can I find additional details, specifications and documents for a 796382-2?
Additional datasheets, footprints and schematics for 796382-2 are listed on our Part Details page. You can also find images and similar parts to 796382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796382-2 fall under?
The 796382-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 796382-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796382-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 796382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796382-2 often in real-time on the comparison pages.
What if I can't find stock of 796382-2?
You can fill out our help required form which you can use to request a quote for 796382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.