1-796409-1 Power Connectors by TE Connectivity

CPC PSTD RCPT,23-37,R/A LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.56

Distributor Stock
Logo for Farnell
Farnell
from US$90.31
No stock
Buy Now
Logo for TE Store
TE Store
from US$183.01
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$90.64
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$85.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$83.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$107.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Power Positions 0
Keying A
Number of Signal Positions 37
Number of Positions 37
Reverse Gender Reverse
Assembly Length 2.55in, 64.77mm
Operating Voltage 250VDC, 250VAC
Housing Color Black
Shell Size 23
Housing Material PA 6.6
UL Flammability Rating UL 94V-0
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
Panel Mount Feature With
Mating Retention Type Threaded Coupling
Panel Mount Feature Type Flange with Mounting Holes
Connector Mounting Type Panel
Circuit Application Signal
Packaging Quantity 8
Packaging Method Tray
Housing Type Receptacle
Connector System Wire-to-Board, Wire-to-Panel
Product Type Connector Assembly
Shell Type All Plastic
Contact Type Socket
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F
Shielded No
Fluid Resistance None

Compatible Parts


Alternative Descriptions

CPC PSTD RCPT,23-37,R/A LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 37 Sealable: No Connector Assembly 250 VDC Wire-to-Board 37 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-796409-1 | Internal Number: 1-796409-1 | TE Connectivity | TE Store
Circular Conn, Rcpt, 37Pos, Pcb | Newark Electronics
Conn CPC SKT 37 POS Solder RA Thru-Hole 37 Terminal 1 Port | Future Electronics
Circular Plastic Connector, Pstd Receptacle, 23-37, R/A Lf | TE Connectivity 1-796409-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-796409-1?

Additional datasheets, footprints and schematics for 1-796409-1 are listed on our Part Details page. You can also find images and similar parts to 1-796409-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-796409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-796409-1 fall under?

The 1-796409-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-796409-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796409-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-796409-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-796409-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-796409-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-796409-1 often in real-time on the comparison pages.

What if I can't find stock of 1-796409-1?

You can fill out our help required form which you can use to request a quote for 1-796409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay