206403-3 Circular Connectors & Components by TE Connectivity

PERIPHERAL SEAL, SHELL SIZE 23 CPC CONN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With Circular Plastic Connectors
Cable Diameter Max 1.23"
Seal Material Elastomer
Accessory Type Peripheral Seal
Connector Shell Size 23
Gasket Style Round
RoHS Compliant Yes

Alternative Descriptions

Peripheral Seal, Shell Size 23 Cpc Conn | Newark Electronics
#23 PERIPHERAL SEAL | Power and Signal Group
Connector Accessories Peripheral Seal Elastomer | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 206403-3?

Additional datasheets, footprints and schematics for 206403-3 are listed on our Part Details page. You can also find images and similar parts to 206403-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 206403-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206403-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 206403-3 fall under?

The 206403-3 is listed under Connectors > Circular Connectors & Components > Circular Connector Cable Seals.

Can I view similar or alternative parts?

You can view similar parts to 206403-3 when available in the Circular Connector Cable Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 206403-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 206403-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 206403-3 have stock available?

Authorised distributors including Newark Electronics, Power and Signal Group, Boersig and Avnet Abacus have stock available or on a lead time for 206403-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 206403-3 often in real-time on the comparison pages.

What if I can't find stock of 206403-3?

You can fill out our help required form which you can use to request a quote for 206403-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay