Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$82.96
|
71
in stock
|
Buy Now | |
RS
from US$93.66
|
72
in stock
|
Buy Now | |
element14
from US$79.68
|
71
in stock
|
Buy Now | |
Farnell
from US$96.63
|
71
in stock
|
Buy Now | |
TE Store
from US$160.93
|
70
in stock
|
Buy Now | |
Future Electronics
from US$66.53
|
-
|
Buy Now | |
Avnet America
from US$73.48
|
-
|
Buy Now | |
RS Americas
from US$100.27
|
-
|
Buy Now | |
Boersig
from US$89.33
|
-
|
Buy Now | |
TTI Europe
from US$68.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Positions | 37 |
Number of Signal Positions | 37 |
Reverse Gender | Reverse |
Assembly Length | 40.82mm, 1.607in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | PA 6.6 |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 12 |
Connector System | Wire-to-Board, Wire-to-Panel |
Contact Type | Socket |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CPC RECEPTACLE ASSEMBLY SIZE 23-37 | RS |
Circular Connector, Receptacle, 23-37, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RECEPTACLE, 23-37, PANEL | element14 |
CPC RECPT ASSEMBLY SIZE 23-37 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 37 Sealable: No Connector Assembly 250 VDC Wire-to-Board 37 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 2-208224-1 | Internal Number: 2-208224-1 | TE Connectivity | TE Store |
CPC Series 1 Panel Mount Receptacle 37 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 37 POS Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Connector, CPC, Receptacle Assy, 37 Pos., Sz. 23, Series 1, Panel Mount, Rev Sex | TE Connectivity 2-208224-1 | RS Americas |
CST RECPT ASSEMBLY SIZE 23-37 | Boersig |
Where can I find additional details, specifications and documents for a 2-208224-1?
Additional datasheets, footprints and schematics for 2-208224-1 are listed on our Part Details page. You can also find images and similar parts to 2-208224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-208224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-208224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-208224-1 fall under?
The 2-208224-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-208224-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-208224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-208224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-208224-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 2-208224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-208224-1 often in real-time on the comparison pages.
What if I can't find stock of 2-208224-1?
You can fill out our help required form which you can use to request a quote for 2-208224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.