Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.37
|
680
in stock
|
Buy Now | |
TTI Europe
from US$8.08
|
4,052
in stock
|
Buy Now | |
Heilind Electronics
from US$13.72
|
857
in stock
|
Buy Now | |
element14
from US$10.99
|
648
in stock
|
Buy Now | |
TE Store
from US$19.99
|
639
in stock
|
Buy Now | |
Newark Electronics
from US$10.19
|
484
in stock
|
Buy Now | |
Rapid Electronics
from US$13.56
|
427
in stock
|
Buy Now | |
RS Americas
from US$8.75
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
187
in stock
|
Buy Now | |
Farnell
from US$9.52
|
176
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.72
|
107
in stock
|
Buy Now | |
Future Electronics
from US$9.41
|
-
|
Buy Now | |
Avnet America
from US$8.58
|
-
|
Buy Now | |
Boersig
from US$10.34
|
-
|
Buy Now | |
Distrelec
from US$13.64
|
-
|
Buy Now | |
Sager
from US$8.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | With |
Accepts Cable Diameter (Max) | .703in, 17.86mm |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 1 |
Shell Size | 23 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
R/A CABLE CLAMP KIT,SZ 23,CPC | Heilind Electronics |
Cable clamp,right angle,shell size 23 | RS |
CABLE CLAMP KIT, SIZE 23 | element14 |
R/A CABLE CLAMP KIT,SZ 23,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamp | Part Number: 1546350-2 | Internal Number: 1546350-2 | TE Connectivity | TE Store |
Circular Strain Relief, Size 23, Plastic | Newark Electronics |
Standard Circular Connector R/A CABLE CLAMP 23 | Rapid Electronics |
CPC Cable Clamp, Right Angle, ShellSize 23, w/ Cover, Black, CPC Series 1 | TE Connectivity 1546350-2 | RS Americas |
1 3/8-18 Thread Size 23 Connector Cable Clamp Kit w/ Cover | Future Electronics |
Connector Accessories CPC Clamp Thermoplastic Black Individual | Avnet America |
TE Connectivity Cable Clamp Standard, Size 23, Size 1-3/8-18 | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | Circular Connectors |
SVHC | No SVHC (15-Jun-2015) |
Colour | Black |
Where can I find additional details, specifications and documents for a 1546350-2?
Additional datasheets, footprints and schematics for 1546350-2 are listed on our Part Details page. You can also find images and similar parts to 1546350-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546350-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546350-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546350-2 fall under?
The 1546350-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546350-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546350-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546350-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546350-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, element14 and TE Store have stock available or on a lead time for 1546350-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546350-2 often in real-time on the comparison pages.
What if I can't find stock of 1546350-2?
You can fill out our help required form which you can use to request a quote for 1546350-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.