Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.87
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$7.96
|
1,556
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
600
in stock
|
Buy Now | |
element14
from US$7.57
|
498
in stock
|
Buy Now | |
Heilind Electronics
from US$11.44
|
438
in stock
|
Buy Now | |
TE Store
from US$13.99
|
399
in stock
|
Buy Now | |
Distrelec
from US$10.10
|
216
in stock
|
Buy Now | |
RS Americas
from US$7.25
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$8.09
|
178
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.44
|
102
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
28
in stock
|
Buy Now | |
Future Electronics
from US$7.14
|
-
|
Buy Now | |
Boersig
from US$8.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealing Cap Material | Thermoplastic |
---|---|
Color | Black |
Cable Clamp Color | Black |
Sealing Cap Flammability Rating | UL 94V-1 |
Cap Material | Thermoplastic |
Sealing Gasket Material | Elastomer |
Bead Chain Plating Material | Steel |
Bead Chain Material | Nickel |
Bead Chain Coupling Plating Material | Brass |
Bead Chain Coupling Material | Nickel |
Cap to Flange Attachment | Metal Bead Chain |
For Use With | Receptacle |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 23 |
Accessory Type | Sealing Cap |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Connector SLG CAP 23 | Rapid Electronics |
SEALING CAP W/ CHAIN, BLACK, SIZE 23 | element14 |
SEALING CAP ASSY,SZ 23,CPC | Heilind Electronics |
SEALING CAP ASSY,SZ 23,CPC Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 208680-1 | Internal Number: 208680-1 | Thermoplastic | TE Connectivity | TE Store |
TE Connectivity Protective Cap, Thermoplastic, 23 Size | Distrelec |
Sealing Cap, Size 23, Thermoplastic, UL94V-1, Metal Bead Chain, CPC Series | TE Connectivity 208680-1 | RS Americas |
Sealing Cap, Thermoplastic | Newark Electronics |
Connector Accessories Sealing Cap Thermoplastic Black | Avnet America |
CPC Series Conn Cap Seal Size 23 Metal Chain Circular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 208680-1?
Additional datasheets, footprints and schematics for 208680-1 are listed on our Part Details page. You can also find images and similar parts to 208680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208680-1 fall under?
The 208680-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 208680-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208680-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Heilind Electronics have stock available or on a lead time for 208680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208680-1 often in real-time on the comparison pages.
What if I can't find stock of 208680-1?
You can fill out our help required form which you can use to request a quote for 208680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.