Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.91
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$7.65
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$6.62
|
294
in stock
|
Buy Now | |
Distrelec
from US$6.50
|
294
in stock
|
Buy Now | |
Farnell
from US$8.49
|
240
in stock
|
Buy Now | |
element14
from US$7.35
|
191
in stock
|
Buy Now | |
TE Store
from US$12.70
|
85
in stock
|
Buy Now | |
RS Americas
from US$7.34
|
6
in stock
|
Buy Now | |
Avnet America
from US$6.57
|
-
|
Buy Now | |
Boersig
from US$7.87
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Seal Type | Peripheral |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | Nylon - GF |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | 5 Locating Key Arrangement. |
Packaging Quantity | 1 |
Packaging Method | Standard |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Product Type | Housing |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector Rcpt Sealed Sz 23-37 Rohs Compliant: Yes |Amp Te Connectivity 206306-4 | Newark Electronics |
Standard Circular Connector RCPT SEALED SZ 23-37 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT SEALED SIZE 23-37 | Distrelec |
CIRCULAR CONNECTOR, RCPT, 37POS, CABLE | Farnell |
CIRCULAR CONN, RCPT, 37POS, CRIMP | element14 |
CPC RECPT SEALED SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: Yes Housing 600 VDC Wire-to-Wire 37 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206306-4 | Internal Number: 206306-4 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 37 Pos. Sz. 23 Series 1 Free Hang Rev Sex | TE Connectivity 206306-4 | RS Americas |
Conn Sealed CPC SKT 37 POS ST Cable Mount 37 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206306-4?
Additional datasheets, footprints and schematics for 206306-4 are listed on our Part Details page. You can also find images and similar parts to 206306-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206306-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206306-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206306-4 fall under?
The 206306-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206306-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206306-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206306-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206306-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206306-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206306-4 often in real-time on the comparison pages.
What if I can't find stock of 206306-4?
You can fill out our help required form which you can use to request a quote for 206306-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.