Prices starting from US$4.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.45 |
58
|
Buy Now | |
Heilind Electronics | US$6.83 |
17,721
|
Buy Now | |
Rapid Electronics | US$5.37 |
15,422
|
Buy Now | |
TTI Europe | US$4.87 |
13,090
|
Buy Now | |
Avnet America | US$5.87 |
10,600
|
Buy Now | |
Newark Electronics | US$8.80 |
8,646
|
Buy Now | |
TE Store | US$13.57 |
8,364
|
Buy Now | |
element14 | US$6.12 |
7,443
|
Buy Now | |
Farnell | US$6.25 |
7,373
|
Buy Now | |
Chip One Stop | US$5.05 |
3,988
|
Buy Now | |
Heilind Electronics Asia | US$6.83 |
2,624
|
Buy Now | |
RS Americas | US$4.85 |
1,686
|
Buy Now | |
Powell Electronics | US$7.72 |
1,598
|
Buy Now | |
Future Electronics | US$5.33 |
638
|
Buy Now | |
Sager | US$4.52 |
394
|
Buy Now | |
Transfer Multisort Elektronik | US$4.98 |
368
|
Buy Now | |
Electro Enterprises | US$8.19 |
90
|
Buy Now | |
Conrad | US$8.95 |
28
|
Buy Now | |
Avnet Asia | US$4.79 |
-
|
Buy Now | |
Boersig | US$6.33 |
-
|
Buy Now | |
Distrelec | US$5.74 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .703in, 17.86mm |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts., Cable clamp inserts are not sold separately. |
Packaging Method | Individual |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Standard Circular Connector STD CABLE CLAMP 23 | Rapid Electronics |
Connector Accessories CPC Cable Clamp Kit Shell Size 23 Thermoplastic Black Individual | Avnet America |
Circular Cable Clamp, Size 23/M41, Thermoplastic | Newark Electronics |
CLAMP CBL SHELL SIZE 23 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Shielded: No Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamp | Part Number: 206138-8 | Internal Number: 206138-8 | TE Connectivity | TE Store |
CABLE CLAMP, SIZE 23, THERMOPLASTIC | element14 |
Size 23 Cable Clamp for use with Circular Plastic Connector .703 in. dia. | TE Connectivity 206138-8 | RS Americas |
Black Large Shell Size 23 Straight Standard Cable Clamp Kit | Future Electronics |
Cable hood and fastener | Transfer Multisort Elektronik |
Cable clamp,shell size 23,CPC | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
TE Connectivity Cable Clamp Standard, Size 23, Size 1-3/8-18 | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 206138-8?
Additional datasheets, footprints and schematics for 206138-8 are listed on our Part Details page. You can also find images and similar parts to 206138-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206138-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206138-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206138-8 fall under?
The 206138-8 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206138-8 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206138-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 206138-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206138-8 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, TTI Europe, Avnet America and Newark Electronics have stock available or on a lead time for 206138-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206138-8 often in real-time on the comparison pages.
What if I can't find stock of 206138-8?
You can fill out our help required form which you can use to request a quote for 206138-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.