Prices starting from US$7.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$11.29 |
No stock
|
Buy Now | |
TE Store | US$19.32 |
417
|
Buy Now | |
Heilind Electronics | US$15.98 |
234
|
Buy Now | |
Newark Electronics | US$7.78 |
212
|
Buy Now | |
element14 | US$10.49 |
212
|
Buy Now | |
RS | US$15.58 |
200
|
Buy Now | |
Rapid Electronics | US$13.63 |
90
|
Buy Now | |
Chip One Stop | US$12.30 |
90
|
Buy Now | |
Heilind Electronics Asia | US$15.98 |
41
|
Buy Now | |
RS Americas | US$10.29 |
6
|
Buy Now | |
Avnet America | US$9.99 |
-
|
Buy Now | |
Boersig | US$14.06 |
-
|
Buy Now | |
Distrelec | US$13.20 |
-
|
Buy Now |
Number of Positions | 37 |
---|---|
Number of Power Positions | 0 |
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 37 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | 5 Locating Key Arrangement. |
Packaging Method | Standard |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC RECEPT ASSEMBLY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Power Connector | Part Number: 206306-5 | Internal Number: 206306-5 | TE Connectivity | TE Store |
Connector, Circular, Housing, Receptacle, 37 Position, Panel | Newark Electronics |
CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 37 POSITION, PANEL | element14 |
CPC RECEPTACLE ASSEMBLY SIZE 23-37 | RS |
Standard Circular Connector 23-27 RECEPTACLE | Rapid Electronics |
CIR HOUSING, RCPT, 37POS, 23 SZ, CRIMP | Farnell |
Circular Plastic Connector, Receptacle Assembly Size 23-37 | TE Connectivity 206306-5 | RS Americas |
Conn CPC SKT 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
TE Connectivity - AMP Circular Connector, Socket, 37 Contacts, 600V | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Shell Type | Wall Mount Receptacle |
For Use With | Multimate Socket Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Connector Shell Size | 23 |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 206306-5?
Additional datasheets, footprints and schematics for 206306-5 are listed on our Part Details page. You can also find images and similar parts to 206306-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206306-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206306-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206306-5 fall under?
The 206306-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206306-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206306-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206306-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206306-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for 206306-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206306-5 often in real-time on the comparison pages.
What if I can't find stock of 206306-5?
You can fill out our help required form which you can use to request a quote for 206306-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.