Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.63
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$5.79
|
635
in stock
|
Buy Now | |
Future Electronics
from US$4.63
|
600
in stock
|
Buy Now | |
element14
from US$7.61
|
560
in stock
|
Buy Now | |
Farnell
from US$5.47
|
560
in stock
|
Buy Now | |
TE Store
from US$11.60
|
407
in stock
|
Buy Now | |
RS Americas
from US$5.85
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$8.58
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$8.49
|
9
in stock
|
Buy Now | |
Conrad
from US$9.09
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.98
|
-
|
Buy Now | |
Boersig
from US$6.04
|
-
|
Buy Now | |
Distrelec
from US$6.14
|
-
|
Buy Now | |
Sager
from US$5.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts. |
Packaging Method | Bulk |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Circular Connector Clamp, Straight, Cpc Series, 23, Thermoplastic, 17.86 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-206138-0 | Newark Electronics |
Standard Shell Size 23 Black Thermoplastic Cable Clamp Kit | Future Electronics |
CLAMP, CABLE, SIZE 23, THERMOPLASTIC | element14 |
CABLE CLAMP ASSY,BULK PACKED Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamp | Part Number: 1-206138-0 | Internal Number: 1-206138-0 | TE Connectivity | TE Store |
Connector, Circular, Female, Screw, Shell Size 23, Threaded, CPC Series | TE Connectivity 1-206138-0 | RS Americas |
CPC CABLE CLAMPS, CABLE CLAMP ASSY | RS |
Standard Circular Connector 23-XX CBL CLMP | Rapid Electronics |
Cable Ø (max.): 17.86 mm | Conrad |
Connector Accessories Clamp Thermoplastic Black Bulk | Avnet America |
TE Connectivity - AMP CABLE CLAMP ASSYBULK PACKED | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-206138-0?
Additional datasheets, footprints and schematics for 1-206138-0 are listed on our Part Details page. You can also find images and similar parts to 1-206138-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206138-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206138-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206138-0 fall under?
The 1-206138-0 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206138-0 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206138-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206138-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206138-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-206138-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206138-0 often in real-time on the comparison pages.
What if I can't find stock of 1-206138-0?
You can fill out our help required form which you can use to request a quote for 1-206138-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.