Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.61
|
611
in stock
|
Buy Now | |
element14
from US$4.38
|
1,193
in stock
|
Buy Now | |
Farnell
from US$3.96
|
1,193
in stock
|
Buy Now | |
TE Store
from US$5.47
|
1,186
in stock
|
Buy Now | |
Powell Electronics
from US$4.32
|
960
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
14
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
Boersig
from US$4.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Screw & Hole Thread Size | 1-3/8-18 |
Connector Mounting Type | Panel |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Accessory Type | Panel Mount Flange |
Connector Style | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PANEL MOUNTING FLANGE, SIZE 23 | element14 |
FLANGE PLUG Connector Seal & Plug Type: Panel Mount Flange Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Panel Mount Flange Black | Circular Connector Seal (Cpc) Accessories | Part Number: 207299-4 | Internal Number: 207299-4 | TE Connectivity | TE Store |
Panel Mounting Flange Circular Connector | Newark Electronics |
Connector Accessories Panel Mount Flange Thermoplastic Black | Avnet America |
Connector Seal Flange, Shell Size 23 for use with CPC Connector, Plug | TE Connectivity 207299-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Panel Mounting Flange |
---|---|
For Use With | Shell Size 23 CPC Series Plug |
Product Range | - |
Connector Shell Size | 23 |
Where can I find additional details, specifications and documents for a 207299-4?
Additional datasheets, footprints and schematics for 207299-4 are listed on our Part Details page. You can also find images and similar parts to 207299-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207299-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207299-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207299-4 fall under?
The 207299-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 207299-4 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207299-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207299-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207299-4 have stock available?
Authorised distributors including element14, Farnell, TE Store, Powell Electronics and Newark Electronics have stock available or on a lead time for 207299-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207299-4 often in real-time on the comparison pages.
What if I can't find stock of 207299-4?
You can fill out our help required form which you can use to request a quote for 207299-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.