Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.59
|
8
in stock
|
Buy Now | |
TE Store
from US$19.62
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$18.75
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
53
in stock
|
Buy Now | |
Distrelec
from US$10.60
|
53
in stock
|
Buy Now | |
RS Americas
from US$13.95
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$10.17
|
-
|
Buy Now | |
element14
from US$12.51
|
-
|
Buy Now | |
Boersig
from US$13.17
|
-
|
Buy Now | |
Farnell
from US$10.15
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | 1.125in, 28.58mm |
Screw & Hole Thread Size | 1-3/8-18 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts., Cable clamp inserts are not sold separately., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders. |
Packaging Method | Bulk |
Accessory Type | Cable Clamp |
Shell Size | 23 |
LARGE CABLE CLAMP KIT,BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: 1.125 in Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamp | Part Number: 206512-6 | Internal Number: 206512-6 | TE Connectivity | TE Store |
Standard Circular Connector 23-XX CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP LARGE CABLE CLAMP KITBULK PKG | Distrelec |
Circular Plastic Connectors, LARGE CABLECLAMP KIT, BULK PKG | TE Connectivity 206512-6 | RS Americas |
Large Cable Clamp Kit,bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 206512-6 | Newark Electronics |
Connector Accessories CPC Clamp Thermoplastic Black Shell Size 23 Bulk | Avnet Abacus |
CABLE CLAMP, 1-3/8-18, SIZE 23. | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 28.58mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206512-6?
Additional datasheets, footprints and schematics for 206512-6 are listed on our Part Details page. You can also find images and similar parts to 206512-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206512-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206512-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206512-6 fall under?
The 206512-6 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206512-6 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206512-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 206512-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206512-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 206512-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206512-6 often in real-time on the comparison pages.
What if I can't find stock of 206512-6?
You can fill out our help required form which you can use to request a quote for 206512-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.