Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.80
|
595
in stock
|
Buy Now | |
TTI Europe
from US$17.98
|
2,571
in stock
|
Buy Now | |
Rapid Electronics
from US$17.98
|
1,075
in stock
|
Buy Now | |
Boersig
from US$15.72
|
865
in stock
|
Buy Now | |
RS Americas
from US$14.95
|
481
in stock
|
Buy Now | |
TE Store
from US$33.89
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$17.68
|
368
in stock
|
Buy Now | |
element14
from US$17.87
|
368
in stock
|
Buy Now | |
Farnell
from US$17.70
|
368
in stock
|
Buy Now | |
Conrad
from US$24.42
|
27
in stock
|
Buy Now | |
Distrelec
from US$58.58
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.21
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$16.41
|
-
|
Buy Now | |
Avnet America
from US$16.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Diameter Range | .55 – 1.25in, 13.97 – 31.75mm |
Screw & Hole Thread Size | 1-3/8-18 |
Packaging Quantity | 50 |
Packaging Method | Package |
Accessory Type | Cable Seal |
Connector & Contact Terminates To | Wire & Cable |
CPC STRAIN RELIEF SIZE 23 BL | TTI Europe |
Standard Circular Connector HEAT SHRINK BOOT 23 | Rapid Electronics |
Cable entry seal,Shell size 23 | RS |
Heat Shrink Strain Relief, Size 23, Nylon, Polyolefin, Sealable, CPC Series | TE Connectivity 54012-1 | RS Americas |
CPC STRAIN RELIEF,SIZE 23 Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 110 °C Operating Temperature (Max): 230 °F Operating Temperature Range: -55 – 110 °C Cable Seal Black | Cpc Heat Shrink Strain Relief | Part Number: 54012-1 | Internal Number: 54012-1 | TE Connectivity | TE Store |
Cable Seal, 31.75Mm, Size23, Po/Nylon | Newark Electronics |
CABLE SEAL, 31.75MM, SIZE23, PO/NYLON | element14 |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
TE Connectivity Shrink Sleeve, Polyamide / Polyolefin, 23 Size | Distrelec |
Connector Accessories Seal Nylon/Polyolefin Black | Avnet Abacus |
Shell Size 23 Thread 1-3/8-18 Strain Relief Cable Seal | Future Electronics |
Cable Seal Boot, 3.000 in., 1.250 in. OD Max, Size 23 Shell, 39450 in.-18 Thread, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | AMP CPC Series Circular Connectors |
Cable Diameter Max | 31.75mm |
Seal Material | PO (Polyolefin) Nylon (Polyamide) |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 54012-1?
Additional datasheets, footprints and schematics for 54012-1 are listed on our Part Details page. You can also find images and similar parts to 54012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54012-1 fall under?
The 54012-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54012-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54012-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, RS and RS Americas have stock available or on a lead time for 54012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54012-1 often in real-time on the comparison pages.
What if I can't find stock of 54012-1?
You can fill out our help required form which you can use to request a quote for 54012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.