Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
11
in stock
|
Buy Now | |
RS Americas
from US$2.16
|
2,955
in stock
|
Buy Now | |
Powell Electronics
from US$3.26
|
1,620
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
900
in stock
|
Buy Now | |
TE Store
from US$4.95
|
711
in stock
|
Buy Now | |
Distrelec
from US$3.71
|
667
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
66
in stock
|
Buy Now | |
element14
from US$3.25
|
66
in stock
|
Buy Now | |
Conrad
from US$5.14
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
Boersig
from US$3.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coupling Ring Material | Polyester |
---|---|
Coupling Ring Color | Black |
Packaging Quantity | 1 |
Shell Size | 23 |
Accessory Type | Coupling Ring |
Product Type | Accessory |
Connector Ring, Coupling Ring, Size 23, Polyester, Black, AMP CPC Series | TE Connectivity 213812-1 | RS Americas |
COUPLING RING, CIRCULAR CONNECTOR | Farnell |
COUPLING RING,SZ 23,CPC Connector Hardware Accessory Type: Coupling Ring Primary Product Color: Black Primary Product Material: Polyester Hardware Accessory Function: Latching, Locking & Retention Coupling Ring Black Polyester Latching, Locking & Retention | Cpc Accessories | Part Number: 213812-1 | Internal Number: 213812-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Coupling Ring, Size 23 | Distrelec |
COUPLING RINGSZ 23CPC | Heilind Electronics |
Coupling Ring, Circular Plastic Conn | Newark Electronics |
COUPLING RING, CIRCULAR PLASTIC CONN | element14 |
Connection angle: 180 ° | Conrad |
Connector Accessories Coupling Ring Polyester Black | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Accessory Type | Coupling Ring |
---|---|
For Use With | AMP CPC Series Size 23 Circular Connectors |
Product Range | CPC Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 213812-1?
Additional datasheets, footprints and schematics for 213812-1 are listed on our Part Details page. You can also find images and similar parts to 213812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213812-1 fall under?
The 213812-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 213812-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213812-1 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 213812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213812-1 often in real-time on the comparison pages.
What if I can't find stock of 213812-1?
You can fill out our help required form which you can use to request a quote for 213812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.