Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.34
|
660
in stock
|
Buy Now | |
Heilind Electronics
from US$8.85
|
5,658
in stock
|
Buy Now | |
element14
from US$7.80
|
4,182
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
3,692
in stock
|
Buy Now | |
Future Electronics
from US$4.78
|
3,480
in stock
|
Buy Now | |
Avnet America
from US$7.47
|
3,054
in stock
|
Buy Now | |
Farnell
from US$7.29
|
2,241
in stock
|
Buy Now | |
Rapid Electronics
from US$9.06
|
1,332
in stock
|
Buy Now | |
RS Americas
from US$6.87
|
1,167
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.85
|
943
in stock
|
Buy Now | |
Boersig
from US$6.99
|
736
in stock
|
Buy Now | |
TE Store
from US$14.32
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
402
in stock
|
Buy Now | |
Sager
from US$5.74
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.76
|
213
in stock
|
Buy Now | |
TTI Europe
from US$5.96
|
80
in stock
|
Buy Now | |
Conrad
from US$10.08
|
24
in stock
|
Buy Now | |
Distrelec
from US$9.62
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,800
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 24 |
Number of Positions | 24 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Standard |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CIRCULAR CONNECTOR, PLUG, 24 WAY, CABLE | element14 |
Circular Connector, Plug, Size 23, 24 Position, Free Hanging | Newark Electronics |
CPC Series 1 Free Hanging Plug 24 Position Circular Plastic Connector | Future Electronics |
Conn Cable Mount Circular Housing Plug SKT 24 POS 23 Shell Size Thermoplastic | Avnet America |
Standard Circular Conn PLUG 24 POSITION shell | Rapid Electronics |
Circular Plastic Connector Plug Assembly Sz23 Free Hang Std Sex 24 Position | TE Connectivity 206837-1 | RS Americas |
24way skt contact cable mnt plug13A,ser1 | RS |
CPC PLUG ASSEMBLY SIZE 23-24 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: No Housing 600 VDC Wire-to-Wire 24 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206837-1 | Internal Number: 206837-1 | TE Connectivity | TE Store |
Standard Circular Connector PLUG 24 POSITION shell size 23 | Sager |
Plug | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
TE Connectivity Plug, Socket, 24 Contacts, Glass Filled Polyamide 6.6 | Distrelec |
AMP CPC Series 1 206837-1 Miniature Circular Connector, 24 pos., Socket Terminal, Size 23 Shell, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 24Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 23-24 |
No. of Positions | 24Ways |
Where can I find additional details, specifications and documents for a 206837-1?
Additional datasheets, footprints and schematics for 206837-1 are listed on our Part Details page. You can also find images and similar parts to 206837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206837-1 fall under?
The 206837-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206837-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206837-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 206837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206837-1 often in real-time on the comparison pages.
What if I can't find stock of 206837-1?
You can fill out our help required form which you can use to request a quote for 206837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.