Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
56,366
in stock
|
Buy Now | |
Chip One Stop
from US$3.30
|
54,532
in stock
|
Buy Now | |
Farnell
from US$4.83
|
43,630
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
13,974
in stock
|
Buy Now | |
element14
from US$4.29
|
6,425
in stock
|
Buy Now | |
TTI Europe
from US$3.74
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
5,966
in stock
|
Buy Now | |
Heilind Electronics
from US$5.36
|
5,142
in stock
|
Buy Now | |
Boersig
from US$4.67
|
4,248
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
2,196
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
1,099
in stock
|
Buy Now | |
TE Store
from US$7.25
|
955
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.36
|
857
in stock
|
Buy Now | |
Sager
from US$3.17
|
424
in stock
|
Buy Now | |
Conrad
from US$5.34
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.87
|
168
in stock
|
Buy Now | |
Electro Enterprises
from US$3.76
|
145
in stock
|
Buy Now | |
Distrelec
from US$4.61
|
88
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,100
in stock
|
Buy Now | |
Compona
-
|
1,020
in stock
|
Buy Now | |
Avnet Asia
from US$4.10
|
-
|
Buy Now | |
Carlton-Bates
from US$4.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Signal Positions | 9 |
Reverse Numbering | Without |
Number of Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 13 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn PLUG 9 POSITION shell size | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 9POS | Farnell |
Circular Plastic Connector Plug Assembly Sz13 Free Hang Std Sex 9 Position | TE Connectivity 206708-1 | RS Americas |
CIRCULAR CONNECTOR, PLUG, 13-9, FREE | element14 |
CPC PLUG ASY SIZE 13-9 | TTI Europe |
Circular Connector Housing, Cpc Series 1, Plug, 9, Socket, Free Hanging, 13-9 Rohs Compliant: Yes |Amp Te Connectivity 206708-1 | Newark Electronics |
Conn Sealed CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
CPC Series 1 Free Hanging Plug 9 Position Circular Plastic Connector | Future Electronics |
CPC PLUG ASSEMBLY SIZE 13-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206708-1 | Internal Number: 206708-1 | TE Connectivity | TE Store |
Housing,plug,series 1,shell size 13, 9W | RS |
Standard Circular Connector PLUG 9 POSITION shell size 13 | Sager |
Case material: Thermoplastic UL94V-1 | Conrad |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug, Socket, 9 Contacts, Thermoplastic | Distrelec |
Plug Housing, Circular | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 13-9 |
No. of Positions | 9Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | 50°C |
Where can I find additional details, specifications and documents for a 206708-1?
Additional datasheets, footprints and schematics for 206708-1 are listed on our Part Details page. You can also find images and similar parts to 206708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206708-1 fall under?
The 206708-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206708-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206708-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and element14 have stock available or on a lead time for 206708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206708-1 often in real-time on the comparison pages.
What if I can't find stock of 206708-1?
You can fill out our help required form which you can use to request a quote for 206708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.