206403-4 Connectors by Unknown

PERIPHERAL SEAL SIZE 13

Status: Unknown
Series: CPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range CPC Series
For Use With Size 13 Receptacles
Cable Diameter Max 0.65"
Seal Material Elastomer
SVHC Bis (2-ethylhexyl)phthalate (DEHP) (15-Jan-2018)
Operating Temperature Max 105°C
Operating Temperature Min -55°C


206403-4 by TE Connectivity

PERIPHERAL SEAL SIZE 13

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Seal, Peripheral, Elastomer, Black, Size 13 Shell | Carlton-Bates
PERIPHERAL SEAL, SIZE 13 | Farnell
Peripheral Seal Size 13/Te Connectivity/Amp Brand |Amp Te Connectivity 206403-4 | Newark Electronics
Connector Accessories Peripheral Seal Elastomer | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 206403-4?

Additional datasheets, footprints and schematics for 206403-4 are listed on our Part Details page. You can also find images and similar parts to 206403-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 206403-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206403-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 206403-4 fall under?

The 206403-4 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 206403-4 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 206403-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 206403-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 206403-4 have stock available?

Authorised distributors including Carlton-Bates, Farnell, Newark Electronics, Power and Signal Group and Boersig have stock available or on a lead time for 206403-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 206403-4 often in real-time on the comparison pages.

What if I can't find stock of 206403-4?

You can fill out our help required form which you can use to request a quote for 206403-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay