Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.38
|
No stock
|
Buy Now | |
TE Store
from US$11.55
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
264
in stock
|
Buy Now | |
element14
from US$6.32
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$8.66
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$7.54
|
240
in stock
|
Buy Now | |
Conrad
from US$11.77
|
10
in stock
|
Buy Now | |
RS Americas
from US$6.29
|
9
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
Boersig
from US$6.09
|
-
|
Buy Now | |
Sager
from US$5.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Comment | Cable clamp inserts are not sold separately., Clamping areas adjustable by inverting or changing inserts., Cable clamps can be threaded directly onto plugs or receptacles, or onto back-shell extenders. |
Packaging Method | Bulk |
Accessory Type | Cable Clamp |
Shell Size | 13 |
CABLE CLAMP KIT, BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 13 | Cpc Cable Clamp | Part Number: 207008-6 | Internal Number: 207008-6 | TE Connectivity | TE Store |
Cable Clamp, Size 13, 17.86Mm | Newark Electronics |
CABLE CLAMP, SIZE 13, 17.86MM | element14 |
Standard Circular Connector CABLE CLAMP KIT | Rapid Electronics |
Cable Ø (max.): 17.86 mm | Conrad |
Cable Clamp Kit, Bulk Pkg | TE Connectivity 207008-6 | RS Americas |
Black Large Shell Size 13 Straight Cable Clamp Kit | Future Electronics |
Connector Accessories CPC Clamp Shell Size 13 Thermoplastic Black Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 207008-6?
Additional datasheets, footprints and schematics for 207008-6 are listed on our Part Details page. You can also find images and similar parts to 207008-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207008-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207008-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207008-6 fall under?
The 207008-6 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 207008-6 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207008-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 207008-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207008-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 207008-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207008-6 often in real-time on the comparison pages.
What if I can't find stock of 207008-6?
You can fill out our help required form which you can use to request a quote for 207008-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.