Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.56
|
137
in stock
|
Buy Now | |
TE Store
from US$41.97
|
13,967
in stock
|
Buy Now | |
Powell Electronics
from US$18.90
|
7,890
in stock
|
Buy Now | |
Heilind Electronics
from US$20.91
|
1,153
in stock
|
Buy Now | |
Newark Electronics
from US$15.15
|
980
in stock
|
Buy Now | |
element14
from US$14.66
|
980
in stock
|
Buy Now | |
Farnell
from US$14.56
|
980
in stock
|
Buy Now | |
Boersig
from US$16.61
|
626
in stock
|
Buy Now | |
RS Americas
from US$13.87
|
501
in stock
|
Buy Now | |
Rapid Electronics
from US$20.39
|
359
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.91
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
89
in stock
|
Buy Now | |
Distrelec
from US$19.83
|
37
in stock
|
Buy Now | |
Avnet America
from US$14.56
|
4
in stock
|
Buy Now | |
Conrad
from US$22.48
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.46
|
-
|
Buy Now | |
TTI Europe
from US$17.18
|
-
|
Buy Now | |
Sager
from US$15.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Diameter Range | 9.53 – 18.42mm, .375 – .725in |
Screw & Hole Thread Size | .750-20 UNEF-2B |
Packaging Method | Box |
Packaging Quantity | 50 |
Accessory Type | Cable Seal |
Connector & Contact Terminates To | Wire & Cable |
CPC,13 LONG TUBE Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 110 °C Operating Temperature (Max): 230 °F Operating Temperature Range: -55 – 110 °C Cable Seal Black | Cpc Heat Shrink Strain Relief | Part Number: 54123-1 | Internal Number: 54123-1 | TE Connectivity | TE Store |
CPC,13 LONG TUBE | Heilind Electronics |
Circular Cable Seal 9.53-18.42Mm Size 13 | Newark Electronics |
CIRCULAR CABLE SEAL 9.53-18.42MM SIZE 13 | element14 |
Standard Contact, Circular, Heat Shrink Boot Size 13, Polyolefin, CPC Series | TE Connectivity 54123-1 | RS Americas |
Standard Circular Connector HEAT SHRINK BOOT 13 | Rapid Electronics |
Cable entry seal,Shell size 13 | RS |
TE Connectivity Shrink Sleeve, 13 Size | Distrelec |
Connector Accessories Seal Nylon/Polyolefin Black | Avnet America |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Shell Size 13 Length 63.5 mm Strain Relief Cable Seal Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | AMP CPC Series Circular Connectors |
Cable Diameter Max | 18.42mm |
Seal Material | PO (Polyolefin) Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 54123-1?
Additional datasheets, footprints and schematics for 54123-1 are listed on our Part Details page. You can also find images and similar parts to 54123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54123-1 fall under?
The 54123-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54123-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54123-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 54123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54123-1 often in real-time on the comparison pages.
What if I can't find stock of 54123-1?
You can fill out our help required form which you can use to request a quote for 54123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.