Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.89
|
138
in stock
|
Buy Now | |
Heilind Electronics
from US$9.11
|
2,354
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.11
|
549
in stock
|
Buy Now | |
TE Store
from US$11.47
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$12.88
|
133
in stock
|
Buy Now | |
element14
from US$7.80
|
92
in stock
|
Buy Now | |
Farnell
from US$7.54
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$8.54
|
83
in stock
|
Buy Now | |
Distrelec
from US$11.07
|
5
in stock
|
Buy Now | |
Boersig
from US$7.60
|
3
in stock
|
Buy Now | |
Conrad
from US$16.03
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.21
|
-
|
Buy Now | |
Avnet America
from US$5.99
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
TTI Europe
from US$5.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Sealing Gasket Material | Neoprene |
Sealing Cap Flammability Rating | UL 94V-1 |
Color | Black |
Cap Material | Polyphenylene Oxide |
Sealing Cap Material | Thermoplastic |
Bead Chain Material | Nickel |
Bead Chain Coupling Plating Material | Brass |
Bead Chain Coupling Material | Nickel |
Bead Chain Plating Material | Steel |
Cap to Flange Attachment | Metal Bead Chain |
For Use With | Receptacle |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 13 |
Product Type | Accessory |
Accessory Type | Sealing Cap |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CPC SEALING CAP ASSY SIZE 13 | Heilind Electronics |
CPC SEALING CAP ASSY SIZE 13 Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Polyphenylene Oxide Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 213485-1 | Internal Number: 213485-1 | Polyphenylene Oxide | TE Connectivity | TE Store |
Sealing Cap, Thermoplastic | Newark Electronics |
Dust cap with metal chain,Size 13 | RS |
Standard Circular Connector SLG CAP METAL 13 | Rapid Electronics |
SEALING CAP W/ METAL BEAD CHAIN, SIZE 13 | element14 |
TE Connectivity Protective Cap, Thermoplastic, 13 Size | Distrelec |
CPC SEALING CAP ASSY SIZE 13 | Boersig |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Series Metal Bead Chain Sealing Cap Circular Plastic Connector | Future Electronics |
Connector Accessories Sealing Cap Thermoplastic Black | Avnet America |
CPC Accessories CPC SEALING CAP ASSY SIZE 13, CPC Series 1 | TE Connectivity 213485-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213485-1?
Additional datasheets, footprints and schematics for 213485-1 are listed on our Part Details page. You can also find images and similar parts to 213485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213485-1 fall under?
The 213485-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 213485-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213485-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and RS have stock available or on a lead time for 213485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213485-1 often in real-time on the comparison pages.
What if I can't find stock of 213485-1?
You can fill out our help required form which you can use to request a quote for 213485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.