Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
1,201
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
16,460
in stock
|
Buy Now | |
TE Store
from US$1.54
|
3,114
in stock
|
Buy Now | |
Powell Electronics
from US$1.20
|
3,104
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
1,132
in stock
|
Buy Now | |
element14
from US$1.55
|
900
in stock
|
Buy Now | |
Farnell
from US$1.15
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
756
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
721
in stock
|
Buy Now | |
Boersig
from US$1.16
|
679
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
293
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
264
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Carlton-Bates
from US$32.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 1000 |
Accessory Type | Flange Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ECONOSEAL, FLANGE GASKET Connector Seal & Plug Type: Flange Seal Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Flange Seal Black | Cpc Sealed Accessories | Part Number: 81665-4 | Internal Number: 81665-4 | TE Connectivity | TE Store |
Flange seal,Shell size 13 | RS |
ECONOSEAL FLANGE GASKET | Heilind Electronics |
FLANGE SEAL, PANLE, BLACK | element14 |
Flange Seal, Amp Circular Plastic Conn | Newark Electronics |
Flange Seal Connector Neoprene (Flange) | TE Connectivity 81665-4 | RS Americas |
Standard Circular Connector 13-XX FLANGE SEAL | Rapid Electronics |
Size 13 CPC Flange Seal Gasket | Future Electronics |
Connector Accessories Flange Seal Neoprene Black Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC/CMC Series |
RoHS: | Unknown |
Accessory Type | Flange Seal |
---|---|
For Use With | AMP Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) |
Product Range | CPC/CMC Series |
Body Material | Neoprene |
Colour | Black |
Gasket Style | Flange |
Where can I find additional details, specifications and documents for a 81665-4?
Additional datasheets, footprints and schematics for 81665-4 are listed on our Part Details page. You can also find images and similar parts to 81665-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81665-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81665-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81665-4 fall under?
The 81665-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 81665-4 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81665-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 81665-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81665-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Powell Electronics, RS and Heilind Electronics have stock available or on a lead time for 81665-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81665-4 often in real-time on the comparison pages.
What if I can't find stock of 81665-4?
You can fill out our help required form which you can use to request a quote for 81665-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.