Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 9 |
Comment | Kit for Pins, Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CPC SEAL ASSY KIT,RH,SR 1,13-9 Connector Seal & Plug Type: Wire Entry Seal Kit Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 9 Wire Entry Seal Kit Black | Connector Seal & Cavity Plug | Part Number: 213926-1 | Internal Number: 213926-1 | TE Connectivity | TE Store |
Wire entry seal kit,shell size13,9W,CPC | RS |
Cpc Seal Assy Kit,rh,sr 1,13-9 |Amp Te Connectivity 213926-1 | Newark Electronics |
Connector Accessories Wire Entry Seal Kit Pin 9 POS Nylon Black Individual | Avnet America |
Seal Kit, Wire Entry, 13, 9, 3/4-20 UNEF-2B, 0.075 to 0.125 in., Nylon | TE Connectivity 213926-1 | RS Americas |
Where can I find additional details, specifications and documents for a 213926-1?
Additional datasheets, footprints and schematics for 213926-1 are listed on our Part Details page. You can also find images and similar parts to 213926-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213926-1 fall under?
The 213926-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213926-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213926-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213926-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213926-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 213926-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213926-1 often in real-time on the comparison pages.
What if I can't find stock of 213926-1?
You can fill out our help required form which you can use to request a quote for 213926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.