Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.62
|
14,799
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
14,799
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
14,799
in stock
|
Buy Now | |
Farnell
from US$2.34
|
9,720
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
36
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coupling Ring Material | Nylon |
---|---|
Coupling Ring Color | Black |
Packaging Quantity | 1 |
Shell Size | 13 |
Accessory Type | Coupling Ring |
Product Type | Accessory |
Couplingring,sz13,cpc Rohs Compliant: Yes |Amp Te Connectivity 213813-1 | Newark Electronics |
Standard Circular Connector COUPLING RING SZ 13 | Rapid Electronics |
COUPLING RING, CIRCULAR CONNECTOR | Farnell |
TE Connectivity Coupling Ring, Size 13 | Distrelec |
Size 13 Coupling Ring For Use With AMPCircular Connector | TE Connectivity 213813-1 | RS Americas |
Connector Accessories Coupling Ring Nylon Black | Avnet America |
COUPLINGRING,SZ13,CPC 95AC0687 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Ring |
---|---|
For Use With | Shell Size 13 CPC Connectors |
Product Range | - |
Connector Shell Size | 13 |
Where can I find additional details, specifications and documents for a 213813-1?
Additional datasheets, footprints and schematics for 213813-1 are listed on our Part Details page. You can also find images and similar parts to 213813-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213813-1 fall under?
The 213813-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 213813-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213813-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213813-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213813-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 213813-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213813-1 often in real-time on the comparison pages.
What if I can't find stock of 213813-1?
You can fill out our help required form which you can use to request a quote for 213813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.