Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
347
in stock
|
Buy Now | |
TTI Europe
from US$5.21
|
4,240
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
2,074
in stock
|
Buy Now | |
Distrelec
from US$5.01
|
1,944
in stock
|
Buy Now | |
Heilind Electronics
from US$5.80
|
1,737
in stock
|
Buy Now | |
RS Americas
from US$4.17
|
1,465
in stock
|
Buy Now | |
TE Store
from US$7.48
|
865
in stock
|
Buy Now | |
Boersig
from US$4.95
|
857
in stock
|
Buy Now | |
element14
from US$5.25
|
588
in stock
|
Buy Now | |
Farnell
from US$5.13
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
580
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.80
|
405
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
130
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.94
|
23
in stock
|
Buy Now | |
Conrad
from US$6.52
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
-
|
Buy Now | |
Sager
from US$3.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cap Material | Thermoplastic |
---|---|
Color | Black |
Sealing Cap Material | Thermoplastic |
Cap to Flange Attachment | Plastic Strap |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Accessory Type | Sealing Cap |
Shell Size | 13 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Connector SLG CAP PLASTIC 13 | Rapid Electronics |
TE Connectivity - AMP Caps & Covers SEALING CAP ASSYSZ 13CPC | Distrelec |
SEALING CAP ASSY,SZ 13,CPC | Heilind Electronics |
Connector Cap Assembly, Circular, Shell Size 13, Thermoplastic, CPC Series | TE Connectivity 211870-2 | RS Americas |
SEALING CAP ASSY,SZ 13,CPC Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Amp Cpc Sealed Accessories | Part Number: 211870-2 | Internal Number: 211870-2 | Thermoplastic | TE Connectivity | TE Store |
SEALING CAP, SIZE 13, CIRCULAR CONN | element14 |
Sealing/Dust Cap, Sz 13, Thermoplastic, Black | Newark Electronics |
CPC SEALING CAP(FOR RECEPT. ONLY) | RS |
Connector Accessories Sealing cap | Avnet America |
Protection cover | Transfer Multisort Elektronik |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Sealing Cap | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Cap |
---|---|
For Use With | AMP CPC Series Size 13 Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 211870-2?
Additional datasheets, footprints and schematics for 211870-2 are listed on our Part Details page. You can also find images and similar parts to 211870-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211870-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211870-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211870-2 fall under?
The 211870-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 211870-2 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211870-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 211870-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211870-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Heilind Electronics and RS Americas have stock available or on a lead time for 211870-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211870-2 often in real-time on the comparison pages.
What if I can't find stock of 211870-2?
You can fill out our help required form which you can use to request a quote for 211870-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.