Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.07
|
323
in stock
|
Buy Now | |
Rapid Electronics
from US$13.82
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$12.79
|
90
in stock
|
Buy Now | |
RS Americas
from US$23.43
|
24
in stock
|
Buy Now | |
Avnet America
from US$9.97
|
-
|
Buy Now | |
Boersig
from US$13.86
|
-
|
Buy Now | |
TE Store
from US$18.35
|
-
|
Buy Now | |
Farnell
from US$20.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 9 |
Comment | Kit for Sockets, Kit includes (1) Gang Seal and (1) Pressure Plate marked for cavity identification. |
Packaging Quantity | 1 |
Packaging Method | Individual |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Circular Conn WIRE ENTRY SEAL KIT SZ | Rapid Electronics |
TE Connectivity - AMP CPC SEAL ASSY KITLHSR 113-9 | Distrelec |
Wire Entry Seal Kit, 17.3Mm, Size 13 | Newark Electronics |
Seal Kit, Wire Entry, 13, 9, 3/4-20 UNEF-2B, 0.075 to 0.125 in., Nylon | TE Connectivity 213925-1 | RS Americas |
Connector Accessories 9 POS Socket Housing Sealing Kit Silicon/Nylon Black Individual | Avnet America |
CST SEAL ASSY KIT,LH,SR 1,13-9 | Boersig |
Special Order: CPC SEAL ASSY KIT,LH,SR 1,13-9 Connector Seal & Plug Type: Wire Entry Seal Kit Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 9 Wire Entry Seal Kit Black | Sealed Accessories For Cpc Series 5 | Part Number: 213925-1 | Internal Number: 213925-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213925-1?
Additional datasheets, footprints and schematics for 213925-1 are listed on our Part Details page. You can also find images and similar parts to 213925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213925-1 fall under?
The 213925-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213925-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213925-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 213925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213925-1 often in real-time on the comparison pages.
What if I can't find stock of 213925-1?
You can fill out our help required form which you can use to request a quote for 213925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.