Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0206705-2,
195902-000 |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.05
|
1,730
in stock
|
Buy Now | |
Heilind Electronics
from US$4.89
|
5,917
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
4,035
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
4,035
in stock
|
Buy Now | |
element14
from US$3.81
|
3,038
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
2,463
in stock
|
Buy Now | |
TTI Europe
from US$3.03
|
2,203
in stock
|
Buy Now | |
Boersig
from US$4.19
|
1,730
in stock
|
Buy Now | |
RS Americas
from US$3.64
|
1,729
in stock
|
Buy Now | |
Farnell
from US$3.59
|
1,427
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.89
|
975
in stock
|
Buy Now | |
TE Store
from US$7.24
|
911
in stock
|
Buy Now | |
RS
from US$4.99
|
782
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
633
in stock
|
Buy Now | |
Powell Electronics
from US$4.62
|
609
in stock
|
Buy Now | |
Distrelec
from US$5.09
|
321
in stock
|
Buy Now | |
Sager
from US$3.41
|
184
in stock
|
Buy Now | |
Carlton-Bates
from US$6.11
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.39
|
52
in stock
|
Buy Now | |
Electro Enterprises
from US$4.40
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,300
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Number of Positions | 9 |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Keying | A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 13 |
Body Orientation | Straight |
VDE Tested | No |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Housing Type | Receptacle |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging | Newark Electronics |
Conn Circular Housing Panel Mount Receptacle PIN 9 POS 13 Shell Size Thermoplastic | Avnet America |
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, | element14 |
Standard Circular Conn RECEPTACLE 9 PIN free | Rapid Electronics |
CPC Series 1 Free Hanging Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Connector Housing CPC Receptacle 9 Pos. Sz. 13 Series 1 Free Hang Std Sex | TE Connectivity 206705-2 | RS Americas |
CIRCULAR, RECEPTACLE, 9 WAY, FREE | Farnell |
CPC 13-9 FREE HANGING RECPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206705-2 | Internal Number: 206705-2 | Alias Number: 195902-000 | TE Connectivity | TE Store |
9 WAY PIN CONTACT FREE RECEPTACLE,13A | RS |
TE Connectivity Receptacle, Plug, 9 Contacts, 8.34A, 250V | Distrelec |
Standard Circular Connector RECEPTACLE 9 PIN free hanging s.s. 13 | Sager |
Circular Receptacle Size 13 9 pos. Thermoplastic | Carlton-Bates |
Plug | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 13-9 |
No. of Positions | 9Ways |
Operating Temperature Max | 125°C |
Where can I find additional details, specifications and documents for a 206705-2?
Additional datasheets, footprints and schematics for 206705-2 are listed on our Part Details page. You can also find images and similar parts to 206705-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206705-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206705-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206705-2 fall under?
The 206705-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206705-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206705-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206705-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206705-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, element14 and Rapid Electronics have stock available or on a lead time for 206705-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206705-2 often in real-time on the comparison pages.
What if I can't find stock of 206705-2?
You can fill out our help required form which you can use to request a quote for 206705-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.