Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.35
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$7.55
|
7,144
in stock
|
Buy Now | |
RS Americas
from US$5.07
|
4,595
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
2,650
in stock
|
Buy Now | |
TTI Europe
from US$5.09
|
2,380
in stock
|
Buy Now | |
Chip One Stop
from US$4.89
|
2,293
in stock
|
Buy Now | |
Future Electronics
from US$4.49
|
2,185
in stock
|
Buy Now | |
element14
from US$5.85
|
2,150
in stock
|
Buy Now | |
Farnell
from US$5.81
|
1,947
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.55
|
1,190
in stock
|
Buy Now | |
TE Store
from US$11.25
|
946
in stock
|
Buy Now | |
Sager
from US$5.27
|
247
in stock
|
Buy Now | |
Rapid Electronics
from US$6.74
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.19
|
109
in stock
|
Buy Now | |
Conrad
from US$8.02
|
100
in stock
|
Buy Now | |
Boersig
from US$6.53
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
Carlton-Bates
from US$8.41
|
-
|
Buy Now | |
Distrelec
from US$7.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon 6/6 GF |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Plastic Connector Plug Assembly Sz23 Free Hang Std Sex 37 Position | TE Connectivity 206150-1 | RS Americas |
Circular Connector, Plug, Size 23, 37 Position, Free Hanging | Newark Electronics |
CPC Series 1 Free Hanging Plug 37 Position Circular Plastic Connector | Future Electronics |
CIRCULAR CONNECTOR, PLUG, 23-37, FREE | element14 |
CPC PLUG ASSEMBLY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206150-1 | Internal Number: 206150-1 | TE Connectivity | TE Store |
37way skt contact cable mnt plug13A,ser1 | RS |
Standard Circular Connector PLUG 37 POSITION shell size 23 | Sager |
Standard Circular Conn PLUG 37 POSITION shell | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn Sealed CPC SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet Abacus |
Circular Plug Size 23 37 pos. Nylon | Carlton-Bates |
TE Connectivity Plug, Socket, 37 Contacts, Glass Filled Polyamide 6.6 | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 23-37 |
Insulation Resistance | 5000Mohm |
No. of Positions | 37Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206150-1?
Additional datasheets, footprints and schematics for 206150-1 are listed on our Part Details page. You can also find images and similar parts to 206150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206150-1 fall under?
The 206150-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206150-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206150-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 206150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206150-1 often in real-time on the comparison pages.
What if I can't find stock of 206150-1?
You can fill out our help required form which you can use to request a quote for 206150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.