Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y29716-000 |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.95
|
24
in stock
|
Buy Now | |
TE Store
from US$18.85
|
8,260
in stock
|
Buy Now | |
Rapid Electronics
from US$13.31
|
4,736
in stock
|
Buy Now | |
Chip One Stop
from US$8.16
|
4,736
in stock
|
Buy Now | |
Farnell
from US$13.62
|
3,789
in stock
|
Buy Now | |
TTI Europe
from US$9.86
|
463
in stock
|
Buy Now | |
element14
from US$11.47
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$10.41
|
30
in stock
|
Buy Now | |
Conrad
from US$19.24
|
2
in stock
|
Buy Now | |
Distrelec
from US$11.21
|
2
in stock
|
Buy Now | |
Future Electronics
from US$9.80
|
-
|
Buy Now | |
Avnet America
from US$9.83
|
-
|
Buy Now | |
RS Americas
from US$8.70
|
-
|
Buy Now | |
Boersig
from US$13.71
|
-
|
Buy Now | |
Sager
from US$10.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Number of Power Positions | 0 |
Seal Type | Wire Entry Seal |
Number of Positions | 4 |
Keying | A |
Number of Signal Positions | 4 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
Shell Size | 11 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Circuit Application | Signal |
Comment | With standard coupling. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | Yes |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC PLUG ASY,11-4,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796094-2 | Internal Number: 796094-2 | Alias Number: Y29716-000 | TE Connectivity | TE Store |
Standard Circular Connector 4P PLUG W/O CONTACTS | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 4POS | Farnell |
SLD CPC PLUG ASY,11-4,STD | TTI Europe |
CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING | element14 |
Circular Connector Plug Size 11, 4 Position Free Hanging | Newark Electronics |
CPC PLUG ASSY 4 WAY SOCKET SIZE 11 | RS |
Connection angle: 180 ° | Conrad |
TE Connectivity Plug, Socket, 4 Contacts, Polyamide | Distrelec |
CPC Series 1 Sealed Free Hanging Plug 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Connector Housing CPC Plug Assy 4 Pos. Sz. 11 Series 1 Free Hang Std Sex | TE Connectivity 796094-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 796094-2?
Additional datasheets, footprints and schematics for 796094-2 are listed on our Part Details page. You can also find images and similar parts to 796094-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796094-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796094-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796094-2 fall under?
The 796094-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796094-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796094-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796094-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796094-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 796094-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796094-2 often in real-time on the comparison pages.
What if I can't find stock of 796094-2?
You can fill out our help required form which you can use to request a quote for 796094-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.