Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.55
|
No stock
|
Buy Now | |
TTI Europe
from US$18.71
|
688
in stock
|
Buy Now | |
TE Store
from US$36.88
|
583
in stock
|
Buy Now | |
Newark Electronics
from US$20.98
|
153
in stock
|
Buy Now | |
element14
from US$27.73
|
67
in stock
|
Buy Now | |
Farnell
from US$23.83
|
67
in stock
|
Buy Now | |
Rapid Electronics
from US$26.21
|
34
in stock
|
Buy Now | |
RS Americas
from US$18.79
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
21
in stock
|
Buy Now | |
Distrelec
from US$19.43
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$30.75
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.75
|
2
in stock
|
Buy Now | |
Avnet America
from US$19.23
|
-
|
Buy Now | |
Boersig
from US$26.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Seal Type | Wire Entry Seal |
Number of Power Positions | 0 |
Number of Signal Positions | 24 |
Keying | A |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Sealable | Yes |
Product Type | Housing |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC PLUG ASSY,23-24,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: Yes Housing 600 VDC Wire-to-Wire 24 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796188-1 | Internal Number: 796188-1 | TE Connectivity | TE Store |
Circular Connector Plug Size 23 24 Position Free Hanging | Newark Electronics |
CIRCULAR CONN, PLUG, 24POS, CABLE | element14 |
Standard Circular Conn PLG SKT 23-24 F/H SEALED | Rapid Electronics |
Connector Housing CPC Plug Assy 24 Pos. Sz. 23 Series 1 Free Hang Std Sex | TE Connectivity 796188-1 | RS Americas |
TE Connectivity SLD CPC PLUG ASSY 23-24 STD SX Standard | Distrelec |
SLD CPC PLUG ASSY23-24STD SX | Heilind Electronics |
Housing,plug,size 23,sealed,std,24W,CPC | RS |
Conn CPC SKT 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 24Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 796188-1?
Additional datasheets, footprints and schematics for 796188-1 are listed on our Part Details page. You can also find images and similar parts to 796188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796188-1 fall under?
The 796188-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796188-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796188-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 796188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796188-1 often in real-time on the comparison pages.
What if I can't find stock of 796188-1?
You can fill out our help required form which you can use to request a quote for 796188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.